Microchip Technology, Inc. RF & MW LNA MMA047PP4

Description
The MMA047PP4 is a Gallium Arsenide (GaAs), monolithic microwave integrated circuit (MMIC), Pseudomorphic High Electron Mobility Transistor (PHEMT), distributed amplifier operating from 4 to 14 GHz. Packaged in a fully molded 4x4mm QFN package, the amplifier operates reliably with input powers up to 32dBm of RF CW power. Noise Figure is 1.5dB, 21dB of gain, 34dBm OIP3, and 21dBm of output power at 1 dB compression. The MMA047AA amplifier is internally matched to 50 Ohm.
Request a Quote Datasheet
Description
The MMA047PP4 is a Gallium Arsenide (GaAs), monolithic microwave integrated circuit (MMIC), Pseudomorphic High Electron Mobility Transistor (PHEMT), distributed amplifier operating from 4 to 14 GHz. Packaged in a fully molded 4x4mm QFN package, the amplifier operates reliably with input powers up to 32dBm of RF CW power. Noise Figure is 1.5dB, 21dB of gain, 34dBm OIP3, and 21dBm of output power at 1 dB compression. The MMA047AA amplifier is internally matched to 50 Ohm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MMA047PP4 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
MMA047PP4
RF & MW LNA MMA047PP4
The MMA047PP4 is a Gallium Arsenide (GaAs), monolithic microwave integrated circuit (MMIC), Pseudomorphic High Electron Mobility Transistor (PHEMT), distributed amplifier operating from 4 to 14 GHz. Packaged in a fully molded 4x4mm QFN package, the amplifier operates reliably with input powers up to 32dBm of RF CW power. Noise Figure is 1.5dB, 21dB of gain, 34dBm OIP3, and 21dBm of output power at 1 dB compression. The MMA047AA amplifier is internally matched to 50 Ohm.

The MMA047PP4 is a Gallium Arsenide (GaAs), monolithic microwave integrated circuit (MMIC), Pseudomorphic High Electron Mobility Transistor (PHEMT), distributed amplifier operating from 4 to 14 GHz. Packaged in a fully molded 4x4mm QFN package, the amplifier operates reliably with input powers up to 32dBm of RF CW power. Noise Figure is 1.5dB, 21dB of gain, 34dBm OIP3, and 21dBm of output power at 1 dB compression. The MMA047AA amplifier is internally matched to 50 Ohm.

Supplier's Site Datasheet
RF Amplifiers - 150-MMA047PP4-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
150-MMA047PP4-ND
RF Amplifiers 150-MMA047PP4-ND
4-14 GHZ C/X-BAND LOW NOISE AMPL

4-14 GHZ C/X-BAND LOW NOISE AMPL

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number MMA047PP4 150-MMA047PP4-ND
Product Name RF & MW LNA RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier; Bi-directional
Frequency Range 5000 to 14000 MHz 4000 to 14000 MHz
Maximum Gain 21 dB 22 dB
Output Power 21 dBm 21 dBm
Noise Figure 1.5 dB 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6 GHz, 50 Watt GaN Power Amplifier - QPA2310 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
RoHS Compliant RoHS
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Specs
Applications RF Microwave
View Details