MACOM RF Amplifiers PA512

Description
RF Amplifier IC General Purpose 10MHz ~ 700MHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 700MHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-PA512-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-PA512-ND
RF Amplifiers 1465-PA512-ND
RF Amplifier IC General Purpose 10MHz ~ 700MHz TO-8

RF Amplifier IC General Purpose 10MHz ~ 700MHz TO-8

Buy Now Datasheet
RF & MW Driver Amplifier - PA512 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
PA512
RF & MW Driver Amplifier PA512
The PA512 0.5 watt RF power amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance an high reliability. This 2 stage GaAs FET transistor design uses a feedback loop for flat broadband performance. An active DC biasing network insures temperature-stable performance. MIL-STD-883 environmental screening is available.

The PA512 0.5 watt RF power amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance an high reliability. This 2 stage GaAs FET transistor design uses a feedback loop for flat broadband performance. An active DC biasing network insures temperature-stable performance. MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-PA512-ND PA512
Product Name RF Amplifiers RF & MW Driver Amplifier
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 700 MHz 10 to 500 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB8857TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
1.805 - 1.880 GHz Small-Cell Power Amplifier Module - AWB7222 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 1805 to 1880 MHz
View Details