Skyworks Solutions, Inc. 750 to 850 MHz High-Efficiency 4 W Power Amplifier SKY66289-11

Description
The SKY66289-11 is a high-efficiency fully input / output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating in two frequency ranges: 791 to 821 and 750 to 850 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66289-11 is part of high efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet
Description
The SKY66289-11 is a high-efficiency fully input / output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating in two frequency ranges: 791 to 821 and 750 to 850 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66289-11 is part of high efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
750 to 850 MHz High-Efficiency 4 W Power Amplifier - SKY66289-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
750 to 850 MHz High-Efficiency 4 W Power Amplifier
SKY66289-11
750 to 850 MHz High-Efficiency 4 W Power Amplifier SKY66289-11
The SKY66289-11 is a high-efficiency fully input / output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating in two frequency ranges: 791 to 821 and 750 to 850 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66289-11 is part of high efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.

The SKY66289-11 is a high-efficiency fully input / output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating in two frequency ranges: 791 to 821 and 750 to 850 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.
The SKY66289-11 is part of high efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.

Supplier's Site
RF & MW Power Amplifier - SKY66289-11 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
SKY66289-11
RF & MW Power Amplifier SKY66289-11
The SKY66289-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating in two frequency ranges: 791 to 821 and 750 to 850 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.

The SKY66289-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating in two frequency ranges: 791 to 821 and 750 to 850 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
988244-SKY66289-11
RF/IF and RFID - RF Amplifiers 988244-SKY66289-11
Win Source Part Number: 988244-SKY66289-11 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Test Frequency: 806MHz Frequency: 750MHz ~ 850MHz Gain: 36.5dB Current - Supply: 70mA P1dB: 36dBm RF Type: LTE Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SMD Module Supplier Device Package: 16-MCM (5x5) ECCN: 5A991G Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-2068-6,SKY66289- 11-ND,863-2068-1,863 -2068-2 Base Product Number: SKY66289

Win Source Part Number: 988244-SKY66289-11
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 4,500
Mounting: SMD (SMT)
Test Frequency: 806MHz
Frequency: 750MHz ~ 850MHz
Gain: 36.5dB
Current - Supply: 70mA
P1dB: 36dBm
RF Type: LTE
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SMD Module
Supplier Device Package: 16-MCM (5x5)
ECCN: 5A991G
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-2068-6,SKY66289-11-ND,863-2068-1,863-2068-2
Base Product Number: SKY66289

Buy Now Datasheet
RF Amplifiers - 863-2068-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-2068-6-ND
RF Amplifiers 863-2068-6-ND
RF Amplifier IC LTE 750MHz ~ 850MHz 16-MCM (5x5)

RF Amplifier IC LTE 750MHz ~ 850MHz 16-MCM (5x5)

Buy Now Datasheet
RF Amplifiers - 863-2068-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-2068-1-ND
RF Amplifiers 863-2068-1-ND
RF Amplifier IC LTE 750MHz ~ 850MHz 16-MCM (5x5)

RF Amplifier IC LTE 750MHz ~ 850MHz 16-MCM (5x5)

Buy Now Datasheet
RF Amplifiers - 863-2068-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-2068-2-ND
RF Amplifiers 863-2068-2-ND
RF Amplifier IC LTE 750MHz ~ 850MHz 16-MCM (5x5)

RF Amplifier IC LTE 750MHz ~ 850MHz 16-MCM (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY66289-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY66289-11
RF and Wireless - RF Amplifiers SKY66289-11
IC AMP LTE 750MHZ-850MHZ 16MCM

IC AMP LTE 750MHZ-850MHZ 16MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY66289-11 SKY66289-11 988244-SKY66289-11 863-2068-6-ND SKY66289-11
Product Name 750 to 850 MHz High-Efficiency 4 W Power Amplifier RF & MW Power Amplifier RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 750 to 850 MHz 750 to 850 MHz 750 to 850 MHz 750 to 850 MHz 750 to 850 MHz
Package Type Surface Mount; Plugin; MCM, 16-pin Surface Mount; Surface Mount Surface Mount; 16-SMD Module Surface Mount; Connectorized; 16-SMD Module
Maximum Gain 36.5 dB 36.5 dB 36.5 dB 36.5 dB
Operating Voltage 5 volts 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Sky5® Low-, Mid-, and High-band Front-end Module for 4G/5G Applications - SKY58220-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 247-pad LGA
View Details
5 GHz Front End Module with Power Detector - SE5006L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details
RF Amplifiers - SKY65135-21 - 028795-SKY65135-21 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 33.5 dB
View Details
3 suppliers