Spectrum Control Medium Power Amplifiers QB-101

Description
API Technologies’ Medium Power Amplifiers, are designed for demanding Defense, Hi-Rel and Space bound applications. API also does not charge any NRE when slight modifications to it’s Medium Power Amps are requested to optimize for gain, power, noise, or DC supply. Click Here to View all Medium Power Amplifiers
Request a Quote Datasheet
Description
API Technologies’ Medium Power Amplifiers, are designed for demanding Defense, Hi-Rel and Space bound applications. API also does not charge any NRE when slight modifications to it’s Medium Power Amps are requested to optimize for gain, power, noise, or DC supply. Click Here to View all Medium Power Amplifiers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Power Amplifiers - QB-101 - APITech
Fairview, PA, United States
Medium Power Amplifiers
QB-101
Medium Power Amplifiers QB-101
API Technologies’ Medium Power Amplifiers, are designed for demanding Defense, Hi-Rel and Space bound applications. API also does not charge any NRE when slight modifications to it’s Medium Power Amps are requested to optimize for gain, power, noise, or DC supply. Click Here to View all Medium Power Amplifiers

API Technologies’ Medium Power Amplifiers, are designed for demanding Defense, Hi-Rel and Space bound applications. API also does not charge any NRE when slight modifications to it’s Medium Power Amps are requested to optimize for gain, power, noise, or DC supply.

Click Here to View all Medium Power Amplifiers

Supplier's Site Datasheet
RF & MW Power Amplifier - QB-101 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
QB-101
RF & MW Power Amplifier QB-101
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number QB-101 QB-101
Product Name Medium Power Amplifiers RF & MW Power Amplifier
Amplifier Type Power Amplifier Power Amplifier
Applications Military / Defense (optional feature); RF Microwave (optional feature)
Frequency Range 2 to 70 MHz 2 to 70 MHz
Minimum Gain 21.9 dB
Maximum Gain 21.9 dB 21.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2575TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 32000 to 38000 MHz
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Specs
Applications RF Microwave
View Details
1 GHz CATV Line Amplifier MMIC - ACA1206 - Skyworks Solutions, Inc.
Specs
Minimum Gain 13.7 dB
Maximum Gain 14.7 dB
Noise Figure 3 dB
View Details