WanTcom, Inc. RF & MW LNA WBA0121A

Description
0.1-2.1 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA0121A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and exceptional gain flatness performances together. With single DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 Gold plated housing.
Request a Quote Datasheet
Description
0.1-2.1 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA0121A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and exceptional gain flatness performances together. With single DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 Gold plated housing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA0121A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA0121A
RF & MW LNA WBA0121A
0.1-2.1 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA0121A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and exceptional gain flatness performances together. With single DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 Gold plated housing.

0.1-2.1 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA0121A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and exceptional gain flatness performances together. With single DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 Gold plated housing.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA0121A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 2100 MHz
Maximum Gain 30 dB
Output Power 17 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1841SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Low Noise Amplifiers - NLA-8000-18000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 18000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details