MACOM RF & MW Driver Amplifier SMA101

Description
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This push-pull cascade design offers the benefits of low noise figure and high linearity. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This push-pull cascade design offers the benefits of low noise figure and high linearity. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - SMA101 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
SMA101
RF & MW Driver Amplifier SMA101
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This push-pull cascade design offers the benefits of low noise figure and high linearity. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This push-pull cascade design offers the benefits of low noise figure and high linearity. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF Amplifiers - 1465-SMA101-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA101-ND
RF Amplifiers 1465-SMA101-ND
RF Amplifier IC General Purpose 3MHz ~ 120MHz

RF Amplifier IC General Purpose 3MHz ~ 120MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA101
RF and Wireless - RF Amplifiers SMA101
IC RF AMP GPS 3MHZ-120MHZ SMD

IC RF AMP GPS 3MHZ-120MHZ SMD

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SMA101 1465-SMA101-ND SMA101
Product Name RF & MW Driver Amplifier RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 5 to 100 MHz 3 to 120 MHz 3 to 120 MHz
Maximum Gain 17 dB 17 dB 17 dB
Output Power 23 dBm 23 dBm
Package Type Surface Mount; Surface Mount Surface Mount; Connectorized; 4-SMD Module
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 1 to 1000 MHz
Minimum Gain 13.4 dB
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
1218 MHz CATV Push-Pull Driver Amplifier - ACA2461 - Skyworks Solutions, Inc.
Specs
Minimum Gain 25.9 dB
Maximum Gain 27.5 dB
Noise Figure 5 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details