Skyworks Solutions, Inc. 700 to 800 MHz High-Efficiency 4 W Power Amplifier SKY66296-21

Description
The SKY66296-21 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 × 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 700 to 800 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66296-21 is part of high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet
Description
The SKY66296-21 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 × 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 700 to 800 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66296-21 is part of high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700 to 800 MHz High-Efficiency 4 W Power Amplifier - SKY66296-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
700 to 800 MHz High-Efficiency 4 W Power Amplifier
SKY66296-21
700 to 800 MHz High-Efficiency 4 W Power Amplifier SKY66296-21
The SKY66296-21 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 × 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 700 to 800 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66296-21 is part of high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.

The SKY66296-21 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 × 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 700 to 800 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.
The SKY66296-21 is part of high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.

Supplier's Site
RF Amplifiers - SKY66296-21-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SKY66296-21-ND
RF Amplifiers SKY66296-21-ND
RF Amplifier IC LTE 700MHz ~ 800MHz 16-MCM (5x5)

RF Amplifier IC LTE 700MHz ~ 800MHz 16-MCM (5x5)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SKY66296-21
933932-SKY66296-21
RF Amplifiers - SKY66296-21 933932-SKY66296-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933932-SKY66296-21 Features: RF Amplifier IC LTE 700MHz ~ 800MHz 16-MCM (5x5) Package: Reel - TR Package: 16-SMD Module Mounting: Surface Mount Family Name: SKY66296 Categories: RF/IF and RFID Case / Package: 16-MCM (5x5) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933932-SKY66296-21
Features: RF Amplifier IC LTE 700MHz ~ 800MHz 16-MCM (5x5)
Package: Reel - TR
Package: 16-SMD Module
Mounting: Surface Mount
Family Name: SKY66296
Categories: RF/IF and RFID
Case / Package: 16-MCM (5x5)
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks

Buy Now
RF & MW Power Amplifier - SKY66296-21 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
SKY66296-21
RF & MW Power Amplifier SKY66296-21
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF and Wireless - RF Amplifiers - SKY66296-21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY66296-21
RF and Wireless - RF Amplifiers SKY66296-21
IC AMP LTE 700MHZ-800MHZ 16MCM

IC AMP LTE 700MHZ-800MHZ 16MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY66296-21 SKY66296-21-ND 933932-SKY66296-21 SKY66296-21 SKY66296-21
Product Name 700 to 800 MHz High-Efficiency 4 W Power Amplifier RF Amplifiers RF Amplifiers - SKY66296-21 RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier Power Amplifier
Frequency Range 728 to 768 MHz 700 to 800 MHz 700 to 800 MHz 700 to 800 MHz
Minimum Gain 34.5 dB 35 dB ? to 35 dB
Maximum Gain 34.5 dB 35 dB 35 dB 35 dB
Output Power 28 dBm 28 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWB7222P8 - 862696-AWB7222P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 14-SMD Module
View Details
3 suppliers
RF Amplifiers - SE2537L-R - 046821-SE2537L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 4900 to 5900 MHz
Minimum Gain 28 dB
View Details
3 suppliers
Specs
Applications RF Microwave
Frequency Range 1700 to 2400 MHz
Minimum Gain 17.5 dB
View Details
LB/LMB/MB/HB Diversity Receive Module - SKY53735-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 47-lead
View Details