WanTcom, Inc. RF & MW LNA WBA0180210A

Description
WBA0180210A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single DC operation, the amplifier has room temperature super conductive alike low noise performance with the best input and output matching in the specified frequency range. The amplifier has standard SMA connectorized WP-11 Gold plated housing.
Request a Quote Datasheet
Description
WBA0180210A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single DC operation, the amplifier has room temperature super conductive alike low noise performance with the best input and output matching in the specified frequency range. The amplifier has standard SMA connectorized WP-11 Gold plated housing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF & MW LNA
WBA0180210A
RF & MW LNA WBA0180210A
WBA0180210A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single DC operation, the amplifier has room temperature super conductive alike low noise performance with the best input and output matching in the specified frequency range. The amplifier has standard SMA connectorized WP-11 Gold plated housing.

WBA0180210A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single DC operation, the amplifier has room temperature super conductive alike low noise performance with the best input and output matching in the specified frequency range. The amplifier has standard SMA connectorized WP-11 Gold plated housing.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA0180210A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 180 to 210 MHz
Maximum Gain 27 dB
Output Power 10 dBm
Noise Figure 0.2700 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Noise Amplifiers - NLA-3000-12000-24-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 12000 MHz
Minimum Gain 24 dB
View Details
Specs
Applications RF Microwave
View Details