WanTcom, Inc. RF & MW LNA WBA0110B

Description
0.10–1.0 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA0110B integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +12.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard N Female connectorized WP-15 RoHS compliance clear plated housing.
Request a Quote Datasheet
Description
0.10–1.0 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA0110B integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +12.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard N Female connectorized WP-15 RoHS compliance clear plated housing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA0110B - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA0110B
RF & MW LNA WBA0110B
0.10–1.0 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA0110B integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +12.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard N Female connectorized WP-15 RoHS compliance clear plated housing.

0.10–1.0 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA0110B integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +12.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard N Female connectorized WP-15 RoHS compliance clear plated housing.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA0110B
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 1000 MHz
Maximum Gain 23 dB
Output Power 19 dBm
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3500 MHz Cascadable SiGe HBT Amplifier - QPA6489A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
Low Noise Amplifiers - NLA-2000-18000-21-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 21 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details