Skyworks Solutions, Inc. 2 GHz, 256 QAM Low-Noise Amplifier SKY65971-11

Description
The SKY65971-11 is an ultra Low-Noise Amplifier (LNA) intended for 2 GHz, 256 Quadrature Amplitude Modulation (QAM) wireless receiver applications. Its industry-leading Noise Figure (NF), together with high linearity, make it ideal as a first-stage LNA in 256 QAM Wireless Local Area Network (WLAN) radios. Operating with a single supply voltage, the SKY65971-11 consumes only 13 mA of current. The device includes a bypass mode for near field applications and to save power when the receiver is inactive. The tiny package footprint of the SKY65971-11, requiring only four external components, enables the industry’s smallest PCB area needed to implement a 2 GHz LNA.
Request a Quote Datasheet
Description
The SKY65971-11 is an ultra Low-Noise Amplifier (LNA) intended for 2 GHz, 256 Quadrature Amplitude Modulation (QAM) wireless receiver applications. Its industry-leading Noise Figure (NF), together with high linearity, make it ideal as a first-stage LNA in 256 QAM Wireless Local Area Network (WLAN) radios. Operating with a single supply voltage, the SKY65971-11 consumes only 13 mA of current. The device includes a bypass mode for near field applications and to save power when the receiver is inactive. The tiny package footprint of the SKY65971-11, requiring only four external components, enables the industry’s smallest PCB area needed to implement a 2 GHz LNA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 GHz, 256 QAM Low-Noise Amplifier - SKY65971-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
2 GHz, 256 QAM Low-Noise Amplifier
SKY65971-11
2 GHz, 256 QAM Low-Noise Amplifier SKY65971-11
The SKY65971-11 is an ultra Low-Noise Amplifier (LNA) intended for 2 GHz, 256 Quadrature Amplitude Modulation (QAM) wireless receiver applications. Its industry-leading Noise Figure (NF), together with high linearity, make it ideal as a first-stage LNA in 256 QAM Wireless Local Area Network (WLAN) radios. Operating with a single supply voltage, the SKY65971-11 consumes only 13 mA of current. The device includes a bypass mode for near field applications and to save power when the receiver is inactive. The tiny package footprint of the SKY65971-11, requiring only four external components, enables the industry’s smallest PCB area needed to implement a 2 GHz LNA.

The SKY65971-11 is an ultra Low-Noise Amplifier (LNA) intended for 2 GHz, 256 Quadrature Amplitude Modulation (QAM) wireless receiver applications. Its industry-leading Noise Figure (NF), together with high linearity, make it ideal as a first-stage LNA in 256 QAM Wireless Local Area Network (WLAN) radios.
Operating with a single supply voltage, the SKY65971-11 consumes only 13 mA of current. The device includes a bypass mode for near field applications and to save power when the receiver is inactive.
The tiny package footprint of the SKY65971-11, requiring only four external components, enables the industry’s smallest PCB area needed to implement a 2 GHz LNA.

Supplier's Site
RF Amplifiers - 863-1956-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1956-1-ND
RF Amplifiers 863-1956-1-ND
RF Amplifier IC 802.11b/g/n 2GHz ~ 2.5GHz 6-QFN (1.5x1.5)

RF Amplifier IC 802.11b/g/n 2GHz ~ 2.5GHz 6-QFN (1.5x1.5)

Buy Now Datasheet
RF Amplifiers - 863-1956-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1956-2-ND
RF Amplifiers 863-1956-2-ND
RF Amplifier IC 802.11b/g/n 2GHz ~ 2.5GHz 6-QFN (1.5x1.5)

RF Amplifier IC 802.11b/g/n 2GHz ~ 2.5GHz 6-QFN (1.5x1.5)

Buy Now Datasheet
RF Amplifiers - 863-1956-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1956-6-ND
RF Amplifiers 863-1956-6-ND
RF Amplifier IC 802.11b/g/n 2GHz ~ 2.5GHz 6-QFN (1.5x1.5)

RF Amplifier IC 802.11b/g/n 2GHz ~ 2.5GHz 6-QFN (1.5x1.5)

Buy Now Datasheet
RF & MW LNA - SKY65971-11 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
SKY65971-11
RF & MW LNA SKY65971-11
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SKY65971-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65971-11
RF and Wireless - RF Amplifiers SKY65971-11
IC AMP 802.11B/G/N 2-2.5GHZ 6QFN

IC AMP 802.11B/G/N 2-2.5GHZ 6QFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65971-11 863-1956-1-ND SKY65971-11 SKY65971-11
Product Name 2 GHz, 256 QAM Low-Noise Amplifier RF Amplifiers RF & MW LNA RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier Low Noise Amplifier
Frequency Range 2400 to 2500 MHz 2000 to 2500 MHz 2400 to 2500 MHz 2000 to 2500 MHz
Minimum Gain 14.5 dB 14.5 dB ? to 14.5 dB
Maximum Gain 14.5 dB 14.5 dB 14.5 dB 14.5 dB
Noise Figure 1.3 dB 1.3 dB 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

BDS/GPS/GNSS Low-Noise Amplifier - SKY65605-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 19 dB
View Details
5 suppliers
RF Amplifiers - AWB7228P8 - 847628-AWB7228P8 - Win Source Electronics
Specs
Applications RF Microwave
View Details
3 suppliers
Sky5®: 5G NR UHB Diversity Receive Module - SKY53728-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 47-lead
View Details
Dual Band 802.11a/b/g/n Wireless LAN Power Amplifier - SE2580L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
View Details