mmTron Inc. RF & MW Driver Amplifier TMC160-P7

Description
3 to 16 GHz DAC Interface High Linearity Quasi Differential Amplifier (TMC160D+TMC810-1D)
Request a Quote Datasheet
Description
3 to 16 GHz DAC Interface High Linearity Quasi Differential Amplifier (TMC160D+TMC810-1D)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - TMC160-P7 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
TMC160-P7
RF & MW Driver Amplifier TMC160-P7
3 to 16 GHz DAC Interface High Linearity Quasi Differential Amplifier (TMC160D+TMC810-1D)

3 to 16 GHz DAC Interface High Linearity Quasi Differential Amplifier (TMC160D+TMC810-1D)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC160-P7
Product Name RF & MW Driver Amplifier
Frequency Range 3000 to 16000 MHz
Maximum Gain 16 dB
Output Power 21 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0106-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1000 to 6000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
Low Noise Amplifiers - NLA-18000-40000-25-50(P15) - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details