MACOM RF Amplifiers SMA1

Description
RF Amplifier IC General Purpose 1MHz ~ 600MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1MHz ~ 600MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA1-ND
RF Amplifiers 1465-SMA1-ND
RF Amplifier IC General Purpose 1MHz ~ 600MHz

RF Amplifier IC General Purpose 1MHz ~ 600MHz

Buy Now Datasheet
Gain Block - SMA1 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA1
Gain Block SMA1
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA1
RF and Wireless - RF Amplifiers SMA1
IC RF AMP GPS 1MHZ-600MHZ SMD

IC RF AMP GPS 1MHZ-600MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-SMA1-ND SMA1 SMA1
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1 to 600 MHz 5 to 500 MHz 1 to 600 MHz
Minimum Gain 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 1100 MHz to 4000 MHz, 50Ω, 2x2 mm QFN Style Package - PMA2-43LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1100 to 4000 MHz
Minimum Gain 12.9 dB
View Details
4 suppliers
ADM-8622PSM, DC - 10 GHz High Dynamic Range Gain Block - ADM-8622PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details
5 GHz LNA with LAA Support Front-End Module - SKY55501-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 5150 to 5925 MHz
Package Type Surface Mount; Plugin; MCM, 20-pin
View Details