MMA042PP4 is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron mobility transistor (pHEMT) distributed amplifier that operates between 2 GHz and 26 GHz. It is ideal for test instrumentation, defense, and space applications. The amplifier provides a 2 dB positive gain slope with a typical gain of 18 dB, 2.5 dB noise figure, 19 dBm of output power at 1 dB gain compression, and 29 dBm output IP3 at 10 GHz. The MMA042PP4 amplifier features RF I/Os that are internally matched to 50 Ohm.
Applications
IC RF AMP GPS 2GHZ-26GHZ 24QFN
IC RF AMP GPS 2GHZ-26GHZ 24QFN
IC RF AMP GPS 2GHZ-26GHZ 24QFN
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | MMA042PP4/TR | 150-MMA042PP4/TR-ND |
| Product Name | RF & MW LNA | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 2000 to 26000 MHz | 2000 to 26000 MHz |
| Maximum Gain | 18 dB | 17 dB |
| Output Power | 15 dBm | 17 dBm |
| Noise Figure | 3.5 dB | 4 dB |