MACOM Gain Block SMA72

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - SMA72 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA72
Gain Block SMA72
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Amplifiers - 1465-SMA72-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA72-ND
RF Amplifiers 1465-SMA72-ND
RF Amplifier IC General Purpose 2MHz ~ 700MHz

RF Amplifier IC General Purpose 2MHz ~ 700MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA72 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA72
RF and Wireless - RF Amplifiers SMA72
IC RF AMP GPS 2MHZ-700MHZ SMD

IC RF AMP GPS 2MHZ-700MHZ SMD

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SMA72 1465-SMA72-ND SMA72
Product Name Gain Block RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2 to 700 MHz 2 to 700 MHz
Minimum Gain 15 dB ? to 15 dB
Maximum Gain 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Specs
Frequency Range 10 to 4200 MHz
Minimum Gain ? to 39 dB
Maximum Gain 39 dB
View Details
ADM-8558CH, DC - 20 GHz Distributed Amplifier - ADM-8558CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 20000 MHz
Package Type bare-die
View Details
5 GHz Front End Module with Power Detector - SE5007T - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details