Skyworks Solutions, Inc. SkyHi™ Power Amplifier Module for CDMA/ WCDMA/ HSDPA/ HSUPA/ HSPA+/ LTE – Band I (1920–1980 MHz) SKY77761-12

Description
PAM for CDMA/ WCDMA/ HSDPA/ HSUPA/ HSPA+/ LTE – Band I (1920-1980 MHz)
Request a Quote Datasheet
Description
PAM for CDMA/ WCDMA/ HSDPA/ HSUPA/ HSPA+/ LTE – Band I (1920-1980 MHz)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SkyHi™ Power Amplifier Module for CDMA/ WCDMA/ HSDPA/ HSUPA/ HSPA+/ LTE – Band I (1920–1980 MHz) - SKY77761-12 - Skyworks Solutions, Inc.
Irvine, CA, United States
SkyHi™ Power Amplifier Module for CDMA/ WCDMA/ HSDPA/ HSUPA/ HSPA+/ LTE – Band I (1920–1980 MHz)
SKY77761-12
SkyHi™ Power Amplifier Module for CDMA/ WCDMA/ HSDPA/ HSUPA/ HSPA+/ LTE – Band I (1920–1980 MHz) SKY77761-12
PAM for CDMA/ WCDMA/ HSDPA/ HSUPA/ HSPA+/ LTE – Band I (1920-1980 MHz)

PAM for CDMA/ WCDMA/ HSDPA/ HSUPA/ HSPA+/ LTE – Band I (1920-1980 MHz)

Supplier's Site
RF & MW Power Amplifier - SKY77761-12 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
SKY77761-12
RF & MW Power Amplifier SKY77761-12
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number SKY77761-12 SKY77761-12
Product Name SkyHi™ Power Amplifier Module for CDMA/ WCDMA/ HSDPA/ HSUPA/ HSPA+/ LTE – Band I (1920–1980 MHz) RF & MW Power Amplifier
Amplifier Type Power Amplifier Power Amplifier
Frequency Range 1920 to 1980 MHz 1920 to 1980 MHz
Minimum Gain 28.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Linear Amplifier - ADA1200 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Minimum Gain 12 dB
Maximum Gain 12 dB
Noise Figure 2.3 dB
View Details
1218 MHz CATV Push-Pull Driver Amplifier - ACA2461 - Skyworks Solutions, Inc.
Specs
Minimum Gain 25.9 dB
Maximum Gain 27.5 dB
Noise Figure 5 dB
View Details
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details
RF Amplifiers - SKY65016-92LF - 064688-SKY65016-92LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 20 dB
View Details
4 suppliers