WanTcom, Inc. RF & MW LNA WBPA0003A

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBPA0003A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBPA0003A
RF & MW LNA WBPA0003A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBPA0003A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-100-20000-55 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 100 to 20000 MHz
Output VSWR 2.5 :1
View Details
RF Amplifiers - ACA1206RS7P2 - 1135127-ACA1206RS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 1000 MHz
Minimum Gain 14.7 dB
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
ADM-5974CH, Broadband Distributed Amplifier - ADM-5974CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 35000 MHz
Package Type bare-die
View Details