MACOM Gain Block SMA74

Description
The A74 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available
Request a Quote Datasheet
Description
The A74 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - SMA74 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA74
Gain Block SMA74
The A74 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available

The A74 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available

Supplier's Site Datasheet
RF Amplifiers - 1465-SMA74-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA74-ND
RF Amplifiers 1465-SMA74-ND
RF Amplifier IC General Purpose 1MHz ~ 600MHz

RF Amplifier IC General Purpose 1MHz ~ 600MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA74 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA74
RF and Wireless - RF Amplifiers SMA74
IC RF AMP GPS 1MHZ-600MHZ SMD

IC RF AMP GPS 1MHZ-600MHZ SMD

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SMA74 1465-SMA74-ND SMA74
Product Name Gain Block RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 5 to 500 MHz 1 to 600 MHz 1 to 600 MHz
Maximum Gain 30 dB 30 dB 30 dB
Output Power 8.5 dBm 8.5 dBm
Package Type Surface Mount; Surface Mount Surface Mount; Connectorized; 4-SMD Module
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - 1066836 - Richardson RFPD
Specs
Frequency Range 0.0 to 6000 MHz
Maximum Gain 15.5 dB
Output Power 13.4 dBm
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
5 GHz WLAN Front-end Module - SKY65535-11 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5950 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details