The A81-1 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays impressive performance over a broadband frequency range. An isolation transformer is used in the feedback loop, with the benefit of high reverse isolation. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
RF Amplifier IC General Purpose 10MHz ~ 300MHz
IC RF AMP GPS 10MHZ-300MHZ SMD
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | SMA81-1 | 1465-SMA81-1-ND | SMA81-1 |
| Product Name | Gain Block | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Frequency Range | 20 to 250 MHz | 10 to 300 MHz | 10 to 300 MHz |
| Maximum Gain | 25 dB | 25 dB | 25 dB |
| Output Power | 13.5 dBm | 13.5 dBm | |
| Package Type | Surface Mount; Surface Mount | Surface Mount; Connectorized; 4-SMD Module | |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |