Beijing OnMicro Electronics Co., Ltd. RF & MW Power Amplifier OM9902-11

Description
OM9902-11 is a Phase 5N Power Amplifier Module (PAM) that supports 3G/4G/5G NR handsets and operates efficiently in CDMA, WCDMA, TD-SCDMA, and LTE/NR modes. The module is fully programmable through a Mobile Industry Processor Interface (MIPI). The PAM consists of a 3G/4G/5G PA blocks for low, high, and mid-bands, and a Multi-Function Control (MFC) block, RF input/output ports internally matched to 50 ohm to reduce the number of external components. A CMOS integrated circuit uses standard MIPI control to provide the internal MFC interface and operation. Extremely low leakage current maximizes handset standby time. The devices packaged in a small LGA package. (4.0 mm x 6.8 mm x 0.75 mm) Product Features Two T/R (RX) ports and 14 outputs Dual Low Band RF inputs support separate transceiver outputs or interstage filtering Industry-leading PAE for 3G/4G/5G Optimized for APT operation Fully programmable Mobile Industry Processor Interface (MIPI) control MIPI programmable bias modes optimize best efficiency / linearity trade-off for 3G/4G/5G; minimizes DG09 for 3G N1 Power Class 3 up to 50MHz Bandwidth with max 3.8V Vcc N7 Power Class 3 up to 60MHz Bandwidth with max 3.8V Vcc N40 Power Class 3 up to 80MHz Bandwidth with max 3.8V Vcc N41 Power Class 2 up to 100MHz Bandwidth with max 4.6V Vcc N2/N3/N5/N8/N20/N25/ N28/N30/N38/N66/N71 Power Class 3 up to 20MHz Bandwidth with max 3.8V Vcc Small package: 4.0 mm x 6.8 mm x 0.75 mm, LGA 42 pad configuration Applications 3G/LTE/NR handsets WCDMA Bands1, 2, 3, 4, 5, 8, 9 TD-SCDMA Bands 34, 39 CDMA2000 Bands BC0, BC1, BC4, BC6, BC010, BC015 FDD LTE Bands 1, 2, 3, 4, 5, 6, 7, 8, 9, 12, 13, 14, 17,18, 19, 20, 25, 26, 27, 28, 30, 66, 71 TDD LTE Bands 34, 38, 39, 40, 41 5G NR Bands N7, N30, N38, N40, N41, N1, N2, N3, N25, N66, N5, N8, N20, N28, N30,N71
Request a Quote Datasheet
Description
OM9902-11 is a Phase 5N Power Amplifier Module (PAM) that supports 3G/4G/5G NR handsets and operates efficiently in CDMA, WCDMA, TD-SCDMA, and LTE/NR modes. The module is fully programmable through a Mobile Industry Processor Interface (MIPI). The PAM consists of a 3G/4G/5G PA blocks for low, high, and mid-bands, and a Multi-Function Control (MFC) block, RF input/output ports internally matched to 50 ohm to reduce the number of external components. A CMOS integrated circuit uses standard MIPI control to provide the internal MFC interface and operation. Extremely low leakage current maximizes handset standby time. The devices packaged in a small LGA package. (4.0 mm x 6.8 mm x 0.75 mm) Product Features Two T/R (RX) ports and 14 outputs Dual Low Band RF inputs support separate transceiver outputs or interstage filtering Industry-leading PAE for 3G/4G/5G Optimized for APT operation Fully programmable Mobile Industry Processor Interface (MIPI) control MIPI programmable bias modes optimize best efficiency / linearity trade-off for 3G/4G/5G; minimizes DG09 for 3G N1 Power Class 3 up to 50MHz Bandwidth with max 3.8V Vcc N7 Power Class 3 up to 60MHz Bandwidth with max 3.8V Vcc N40 Power Class 3 up to 80MHz Bandwidth with max 3.8V Vcc N41 Power Class 2 up to 100MHz Bandwidth with max 4.6V Vcc N2/N3/N5/N8/N20/N25/ N28/N30/N38/N66/N71 Power Class 3 up to 20MHz Bandwidth with max 3.8V Vcc Small package: 4.0 mm x 6.8 mm x 0.75 mm, LGA 42 pad configuration Applications 3G/LTE/NR handsets WCDMA Bands1, 2, 3, 4, 5, 8, 9 TD-SCDMA Bands 34, 39 CDMA2000 Bands BC0, BC1, BC4, BC6, BC010, BC015 FDD LTE Bands 1, 2, 3, 4, 5, 6, 7, 8, 9, 12, 13, 14, 17,18, 19, 20, 25, 26, 27, 28, 30, 66, 71 TDD LTE Bands 34, 38, 39, 40, 41 5G NR Bands N7, N30, N38, N40, N41, N1, N2, N3, N25, N66, N5, N8, N20, N28, N30,N71
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - OM9902-11 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
OM9902-11
RF & MW Power Amplifier OM9902-11
OM9902-11 is a Phase 5N Power Amplifier Module (PAM) that supports 3G/4G/5G NR handsets and operates efficiently in CDMA, WCDMA, TD-SCDMA, and LTE/NR modes. The module is fully programmable through a Mobile Industry Processor Interface (MIPI). The PAM consists of a 3G/4G/5G PA blocks for low, high, and mid-bands, and a Multi-Function Control (MFC) block, RF input/output ports internally matched to 50 ohm to reduce the number of external components. A CMOS integrated circuit uses standard MIPI control to provide the internal MFC interface and operation. Extremely low leakage current maximizes handset standby time. The devices packaged in a small LGA package. (4.0 mm x 6.8 mm x 0.75 mm) Product Features Two T/R (RX) ports and 14 outputs Dual Low Band RF inputs support separate transceiver outputs or interstage filtering Industry-leading PAE for 3G/4G/5G Optimized for APT operation Fully programmable Mobile Industry Processor Interface (MIPI) control MIPI programmable bias modes optimize best efficiency / linearity trade-off for 3G/4G/5G; minimizes DG09 for 3G N1 Power Class 3 up to 50MHz Bandwidth with max 3.8V Vcc N7 Power Class 3 up to 60MHz Bandwidth with max 3.8V Vcc N40 Power Class 3 up to 80MHz Bandwidth with max 3.8V Vcc N41 Power Class 2 up to 100MHz Bandwidth with max 4.6V Vcc N2/N3/N5/N8/N20/N25/ N28/N30/N38/N66/N71 Power Class 3 up to 20MHz Bandwidth with max 3.8V Vcc Small package: 4.0 mm x 6.8 mm x 0.75 mm, LGA 42 pad configuration Applications 3G/LTE/NR handsets WCDMA Bands1, 2, 3, 4, 5, 8, 9 TD-SCDMA Bands 34, 39 CDMA2000 Bands BC0, BC1, BC4, BC6, BC010, BC015 FDD LTE Bands 1, 2, 3, 4, 5, 6, 7, 8, 9, 12, 13, 14, 17,18, 19, 20, 25, 26, 27, 28, 30, 66, 71 TDD LTE Bands 34, 38, 39, 40, 41 5G NR Bands N7, N30, N38, N40, N41, N1, N2, N3, N25, N66, N5, N8, N20, N28, N30,N71

OM9902-11 is a Phase 5N Power Amplifier Module (PAM) that supports 3G/4G/5G NR handsets and operates efficiently in CDMA, WCDMA, TD-SCDMA, and LTE/NR modes. The module is fully programmable through a Mobile Industry Processor Interface (MIPI).

The PAM consists of a 3G/4G/5G PA blocks for low, high, and mid-bands, and a Multi-Function Control (MFC) block, RF input/output ports internally matched to 50 ohm to reduce the number of external components. A CMOS integrated circuit uses standard MIPI control to provide the internal MFC interface and operation. Extremely low leakage current maximizes handset standby time. The devices packaged in a small LGA package. (4.0 mm x 6.8 mm x 0.75 mm)

Product Features

  • Two T/R (RX) ports and 14 outputs
  • Dual Low Band RF inputs support separate transceiver outputs or interstage filtering
  • Industry-leading PAE for 3G/4G/5G
  • Optimized for APT operation
  • Fully programmable Mobile Industry Processor Interface (MIPI) control
  • MIPI programmable bias modes optimize best efficiency / linearity trade-off for 3G/4G/5G; minimizes DG09 for 3G
  • N1 Power Class 3 up to 50MHz Bandwidth with max 3.8V Vcc
  • N7 Power Class 3 up to 60MHz Bandwidth with max 3.8V Vcc
  • N40 Power Class 3 up to 80MHz Bandwidth with max 3.8V Vcc
  • N41 Power Class 2 up to 100MHz Bandwidth with max 4.6V Vcc
  • N2/N3/N5/N8/N20/N25/N28/N30/N38/N66/N71 Power Class 3 up to 20MHz Bandwidth with max 3.8V Vcc
  • Small package: 4.0 mm x 6.8 mm x 0.75 mm, LGA 42 pad configuration

Applications

  • 3G/LTE/NR handsets
  • WCDMA Bands1, 2, 3, 4, 5, 8, 9
  • TD-SCDMA Bands 34, 39
  • CDMA2000 Bands BC0, BC1, BC4, BC6, BC010, BC015
  • FDD LTE Bands 1, 2, 3, 4, 5, 6, 7, 8, 9, 12, 13, 14, 17,18, 19, 20, 25, 26, 27, 28, 30, 66, 71
  • TDD LTE Bands 34, 38, 39, 40, 41
  • 5G NR Bands N7, N30, N38, N40, N41, N1, N2, N3, N25, N66, N5, N8, N20, N28, N30,N71
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number OM9902-11
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 24 MHz to 30 MHz, 50Ω - RFE-24M30M1K7X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 27.12 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
Low Noise Amplifier MMICs - LTE / 3G LNAs - BGA8U1BN6 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details