Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC RF AMP MMIC DIE
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | UAPL65SC | UAPL65SC |
| Product Name | RF & MW Power Amplifier | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | |
| Frequency Range | 40 to 65000 MHz | 0.0 to ? MHz |
| Maximum Gain | 9.5 dB | 10 dB |
| Output Power | 16.5 dBm |