MACOM RF/IF and RFID - RF Amplifiers SMA81-2

Description
Win Source Part Number: 1024966-SMA81-2 Category: RF/IF and RFID>RF Amplifiers Series: SMA81-2 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Test Frequency: 10MHz ~ 500MHz Frequency: 10MHz ~ 500MHz Gain: 24.5dB Noise Figure: 3dB Current - Supply: 29mA P1dB: 15dBm RF Type: General Purpose Voltage - Supply: 15V Package / Case: 4-SMD Module Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: MACOM Technology Solutions Other Names: 1465-SMA81-2 Base Product Number: SMA81
Request a Quote Datasheet
Description
Win Source Part Number: 1024966-SMA81-2 Category: RF/IF and RFID>RF Amplifiers Series: SMA81-2 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Test Frequency: 10MHz ~ 500MHz Frequency: 10MHz ~ 500MHz Gain: 24.5dB Noise Figure: 3dB Current - Supply: 29mA P1dB: 15dBm RF Type: General Purpose Voltage - Supply: 15V Package / Case: 4-SMD Module Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: MACOM Technology Solutions Other Names: 1465-SMA81-2 Base Product Number: SMA81
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1024966-SMA81-2
RF/IF and RFID - RF Amplifiers 1024966-SMA81-2
Win Source Part Number: 1024966-SMA81-2 Category: RF/IF and RFID>RF Amplifiers Series: SMA81-2 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Test Frequency: 10MHz ~ 500MHz Frequency: 10MHz ~ 500MHz Gain: 24.5dB Noise Figure: 3dB Current - Supply: 29mA P1dB: 15dBm RF Type: General Purpose Voltage - Supply: 15V Package / Case: 4-SMD Module Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: MACOM Technology Solutions Other Names: 1465-SMA81-2 Base Product Number: SMA81

Win Source Part Number: 1024966-SMA81-2
Category: RF/IF and RFID>RF Amplifiers
Series: SMA81-2
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Test Frequency: 10MHz ~ 500MHz
Frequency: 10MHz ~ 500MHz
Gain: 24.5dB
Noise Figure: 3dB
Current - Supply: 29mA
P1dB: 15dBm
RF Type: General Purpose
Voltage - Supply: 15V
Package / Case: 4-SMD Module
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: MACOM Technology Solutions
Other Names: 1465-SMA81-2
Base Product Number: SMA81

Buy Now Datasheet
Gain Block - SMA81-2 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA81-2
Gain Block SMA81-2
The A81-2 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays impressive performance over a broadband frequency range. An isolation transformer is used in the feedback loop, with the benefit of high reverse isolation. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The A81-2 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays impressive performance over a broadband frequency range. An isolation transformer is used in the feedback loop, with the benefit of high reverse isolation. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF Amplifiers - 1465-SMA81-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA81-2-ND
RF Amplifiers 1465-SMA81-2-ND
RF Amplifier IC General Purpose 10MHz ~ 500MHz

RF Amplifier IC General Purpose 10MHz ~ 500MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA81-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA81-2
RF and Wireless - RF Amplifiers SMA81-2
IC RF AMP GPS 10MHZ-500MHZ SMD

IC RF AMP GPS 10MHZ-500MHZ SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1024966-SMA81-2 SMA81-2 1465-SMA81-2-ND SMA81-2
Product Name RF/IF and RFID - RF Amplifiers Gain Block RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave General Purpose
Frequency Range 10 to 500 MHz 20 to 500 MHz 10 to 500 MHz 10 to 500 MHz
Minimum Gain 24.5 dB 24.5 dB ? to 24.5 dB
Maximum Gain 24.5 dB 24.5 dB 24.5 dB 24.5 dB
Noise Figure 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGB741L7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 16 dB
Maximum Gain 16 dB
Noise Figure 1.4 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details