MACOM RF & MW Power Amplifier MAAP-010150-TR0500

Description
The MAAP-010150 is a packaged linear power amplifier that operates over the range 10.0 - 15.35 GHz. The device typically provides 27 dB of gain and 42 dBm OIP3 with more than 33.5 dBm of Output P1dB. This power amplifier is assembled in a lead free, fully molded 7 mm QFN package and consists of a 3 stage power amplifier with integrated, on-chip peak power detector and envelope detector. The device includes on-chip ESD protection structures to ease the implementation and volume assembly. The device is well suited for use in the 10, 11, 13, 15 GHz cellular backhaul applications.
Request a Quote Datasheet
Description
The MAAP-010150 is a packaged linear power amplifier that operates over the range 10.0 - 15.35 GHz. The device typically provides 27 dB of gain and 42 dBm OIP3 with more than 33.5 dBm of Output P1dB. This power amplifier is assembled in a lead free, fully molded 7 mm QFN package and consists of a 3 stage power amplifier with integrated, on-chip peak power detector and envelope detector. The device includes on-chip ESD protection structures to ease the implementation and volume assembly. The device is well suited for use in the 10, 11, 13, 15 GHz cellular backhaul applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MAAP-010150-TR0500 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-010150-TR0500
RF & MW Power Amplifier MAAP-010150-TR0500
The MAAP-010150 is a packaged linear power amplifier that operates over the range 10.0 - 15.35 GHz. The device typically provides 27 dB of gain and 42 dBm OIP3 with more than 33.5 dBm of Output P1dB. This power amplifier is assembled in a lead free, fully molded 7 mm QFN package and consists of a 3 stage power amplifier with integrated, on-chip peak power detector and envelope detector. The device includes on-chip ESD protection structures to ease the implementation and volume assembly. The device is well suited for use in the 10, 11, 13, 15 GHz cellular backhaul applications.

The MAAP-010150 is a packaged linear power amplifier that operates over the range 10.0 - 15.35 GHz. The device typically provides 27 dB of gain and 42 dBm OIP3 with more than 33.5 dBm of Output P1dB.

This power amplifier is assembled in a lead free, fully molded 7 mm QFN package and consists of a 3 stage power amplifier with integrated, on-chip peak power detector and envelope detector. The device includes on-chip ESD protection structures to ease the implementation and volume assembly.

The device is well suited for use in the 10, 11, 13, 15 GHz cellular backhaul applications.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAP-010150-TR0500
RF and Wireless - RF Amplifiers MAAP-010150-TR0500
10-15GHZ, 4W,7MM 48L QFN,T&R

10-15GHZ, 4W,7MM 48L QFN,T&R

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MAAP-010150-TR0500 MAAP-010150-TR0500
Product Name RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Frequency Range 10000 to 15350 MHz 10000 to 15350 MHz
Maximum Gain 27.5 dB 27.5 dB
Output Power 33.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA924N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 16.2 dB
Maximum Gain 16.2 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details