MACOM RF & MW Power Amplifier MAAP-011325-DIE

Description
The MAAP-011325-DIE is a 0.25 W distributed power amplifier offered in die form. The power amplifier operates from DC to 40 GHz and provides 11.5 dB of linear gain and 28 dBm of output power at 3-dB compression. The device is fully matched across the band and includes a temperature compensated output power detector. The MAAP-011325-DIE can be used as a power amplifier stage or as a driver stage in higher power applications. This device is ideally suited for test and measurement, EW, ECM, and radar applications. This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability.
Request a Quote Datasheet
Description
The MAAP-011325-DIE is a 0.25 W distributed power amplifier offered in die form. The power amplifier operates from DC to 40 GHz and provides 11.5 dB of linear gain and 28 dBm of output power at 3-dB compression. The device is fully matched across the band and includes a temperature compensated output power detector. The MAAP-011325-DIE can be used as a power amplifier stage or as a driver stage in higher power applications. This device is ideally suited for test and measurement, EW, ECM, and radar applications. This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MAAP-011325-DIE - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-011325-DIE
RF & MW Power Amplifier MAAP-011325-DIE
The MAAP-011325-DIE is a 0.25 W distributed power amplifier offered in die form. The power amplifier operates from DC to 40 GHz and provides 11.5 dB of linear gain and 28 dBm of output power at 3-dB compression. The device is fully matched across the band and includes a temperature compensated output power detector. The MAAP-011325-DIE can be used as a power amplifier stage or as a driver stage in higher power applications. This device is ideally suited for test and measurement, EW, ECM, and radar applications. This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability.

The MAAP-011325-DIE is a 0.25 W distributed power amplifier offered in die form. The power amplifier operates from DC to 40 GHz and provides 11.5 dB of linear gain and 28 dBm of output power at 3-dB compression. The device is fully matched across the band and includes a temperature compensated output power detector.

The MAAP-011325-DIE can be used as a power amplifier stage or as a driver stage in higher power applications. This device is ideally suited for test and measurement, EW, ECM, and radar applications.

This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAP-011325-DIE
RF and Wireless - RF Amplifiers MAAP-011325-DIE
POWER AMPLIFIER,100KHZ-40 GHZ, 0

POWER AMPLIFIER,100KHZ-40 GHZ, 0

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MAAP-011325-DIE MAAP-011325-DIE
Product Name RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Frequency Range 0.0 to 40000 MHz 0.0 to 40000 MHz
Maximum Gain 11 dB 11.5 dB
Output Power 26.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-0.5-1000-23-12 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.5000 to 1000 MHz
Minimum Gain 23 dB
View Details
RF Amplifiers - BGA777L7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 2300 to 2700 MHz
View Details
2 suppliers