mmTron Inc. RF & MW Power Amplifier TMC253-D

Description
26.5 to 31.5 GHz Power Amplifier
Request a Quote Datasheet
Description
26.5 to 31.5 GHz Power Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - TMC253-D - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
TMC253-D
RF & MW Power Amplifier TMC253-D
26.5 to 31.5 GHz Power Amplifier

26.5 to 31.5 GHz Power Amplifier

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC253-D
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 26500 to 31500 MHz
Maximum Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2598-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 12000 MHz
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
RF Amplifiers - SE2604L-R - 135667-SE2604L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details
4 suppliers