PAM for CDMA / WCDMA / HSDPA / HSUPA / HSPA+ / LTE – Band I (1920–1980 MHz)
RF Amplifier IC CDMA, EDGE, HSDPA, HSUPA, HSPA+, LTE, UMTS, WCDMA 1.92GHz ~ 1.98GHz 10-MCM (3x3)
RF Amplifier IC CDMA, EDGE, HSDPA, HSUPA, HSPA+, LTE, UMTS, WCDMA 1.92GHz ~ 1.98GHz 10-MCM (3x3)
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 325091-SKY77761-11
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC AMP CDMA 1.92-1.98GHZ 10MCM
| Skyworks Solutions, Inc. | DigiKey | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | SKY77761-11 | 863-2144-2-ND | 325091-SKY77761-11 | SKY77761-11 | SKY77761-11 |
| Product Name | SKY77761 SkyHi™ Power Amplifier Module for CDMA / WCDMA / HSDPA / HSUPA / HSPA+ / LTE – Band I (1920–1980 MHz) | RF Amplifiers | RF Amplifiers - SKY77761-11 | RF & MW Power Amplifier | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | Power Amplifier | ||
| Frequency Range | 1920 to 1980 MHz | 1920 to 1980 MHz | 1920 to 1980 MHz | 1920 to 1980 MHz | |
| Minimum Gain | 28.5 dB | 28.5 dB | ? to 28.5 dB | ||
| Maximum Gain | 28.5 dB | 28.5 dB | 28.5 dB | 28.5 dB |