MACOM Gain Block SMA32

Description
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - SMA32 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA32
Gain Block SMA32
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF Amplifiers - 1465-SMA32-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA32-ND
RF Amplifiers 1465-SMA32-ND
RF Amplifier IC General Purpose 10MHz ~ 2GHz

RF Amplifier IC General Purpose 10MHz ~ 2GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA32 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA32
RF and Wireless - RF Amplifiers SMA32
IC RF AMP GPS 10MHZ-2GHZ SMD

IC RF AMP GPS 10MHZ-2GHZ SMD

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SMA32 1465-SMA32-ND SMA32
Product Name Gain Block RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 100 to 2000 MHz 10 to 2000 MHz 10 to 2000 MHz
Maximum Gain 10 dB 10 dB 10 dB
Output Power 21 dBm 21 dBm
Package Type Surface Mount; Surface Mount Surface Mount; Connectorized; 4-SMD Module
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

0.6 - 1.5 GHz, 2.9 - 3.5 GHz Dual Band DVGA (Driver) MCM - QPB9026 - Qorvo
Specs
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
Package Type Surface Mount
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
1 GHz, 28 dB Gain CATV Power Doubler Amplifier - ACA2788 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 27 dB
Maximum Gain 29 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details