WanTcom, Inc. RF & MW LNA WBA0913AS

Description
WBA0913AS is integrated with WanTcomproprietary low noise amplifier technology, highfrequency micro electronic assembly techniques,and high reliability design to realize optimum lownoise figure, wideband, high linearity, andexceptional gain flatness performances together.With single DC operation, the amplifier hasoptimal input and output matching in the specifiedfrequency range at 50-Ohm impedance system.The amplifier has standard SMA connectorizedWP-11 Gold plated housing.
Request a Quote Datasheet
Description
WBA0913AS is integrated with WanTcomproprietary low noise amplifier technology, highfrequency micro electronic assembly techniques,and high reliability design to realize optimum lownoise figure, wideband, high linearity, andexceptional gain flatness performances together.With single DC operation, the amplifier hasoptimal input and output matching in the specifiedfrequency range at 50-Ohm impedance system.The amplifier has standard SMA connectorizedWP-11 Gold plated housing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF & MW LNA
WBA0913AS
RF & MW LNA WBA0913AS
WBA0913AS is integrated with WanTcomproprietary low noise amplifier technology, highfrequency micro electronic assembly techniques,and high reliability design to realize optimum lownoise figure, wideband, high linearity, andexceptional gain flatness performances together.With single DC operation, the amplifier hasoptimal input and output matching in the specifiedfrequency range at 50-Ohm impedance system.The amplifier has standard SMA connectorizedWP-11 Gold plated housing.

WBA0913AS is integrated with WanTcomproprietary low noise amplifier technology, highfrequency micro electronic assembly techniques,and high reliability design to realize optimum lownoise figure, wideband, high linearity, andexceptional gain flatness performances together.With single DC operation, the amplifier hasoptimal input and output matching in the specifiedfrequency range at 50-Ohm impedance system.The amplifier has standard SMA connectorizedWP-11 Gold plated housing.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA0913AS
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 900 to 1300 MHz
Maximum Gain 38 dB
Output Power 16 dBm
Noise Figure 0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
RF Amplifiers - 2312-QPD1034-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 960 to 1215 MHz
View Details