Skyworks Solutions, Inc. 2.4 GHz High-Power Wireless LAN Power Amplifier SKY85006-11

Description
The SKY85006-11 is a 2.4 GHz power amplifier (PA) designed for use in the 2.4 GHz Industrial, Scientific, Medical (ISM) band for wireless local area network (LAN) applications. The SKY85006-11 device incorporates a power detector for closed loop monitoring of the output power. The SKY85006-11 includes a digital enable for device on/off control. The SKY85006 also includes a MODE pin for use with digital predistortion to save current consumption. The SKY85006-11 temperature-compensa ted power detector is highly immune to mismatch at its output.
Request a Quote Datasheet
Description
The SKY85006-11 is a 2.4 GHz power amplifier (PA) designed for use in the 2.4 GHz Industrial, Scientific, Medical (ISM) band for wireless local area network (LAN) applications. The SKY85006-11 device incorporates a power detector for closed loop monitoring of the output power. The SKY85006-11 includes a digital enable for device on/off control. The SKY85006 also includes a MODE pin for use with digital predistortion to save current consumption. The SKY85006-11 temperature-compensa ted power detector is highly immune to mismatch at its output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz High-Power Wireless LAN Power Amplifier - SKY85006-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz High-Power Wireless LAN Power Amplifier
SKY85006-11
2.4 GHz High-Power Wireless LAN Power Amplifier SKY85006-11
The SKY85006-11 is a 2.4 GHz power amplifier (PA) designed for use in the 2.4 GHz Industrial, Scientific, Medical (ISM) band for wireless local area network (LAN) applications. The SKY85006-11 device incorporates a power detector for closed loop monitoring of the output power. The SKY85006-11 includes a digital enable for device on/off control. The SKY85006 also includes a MODE pin for use with digital predistortion to save current consumption. The SKY85006-11 temperature-compensa ted power detector is highly immune to mismatch at its output.

The SKY85006-11 is a 2.4 GHz power amplifier (PA) designed for use in the 2.4 GHz Industrial, Scientific, Medical (ISM) band for wireless local area network (LAN) applications. The SKY85006-11 device incorporates a power detector for closed loop monitoring of the output power.
The SKY85006-11 includes a digital enable for device on/off control. The SKY85006 also includes a MODE pin for use with digital predistortion to save current consumption.
The SKY85006-11 temperature-compensated power detector is highly immune to mismatch at its output.

Supplier's Site
Broadband/CATV (75 Ohm) LNA - SKY85006-11 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) LNA
SKY85006-11
Broadband/CATV (75 Ohm) LNA SKY85006-11
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Amplifiers - 863-SKY85006-11TR-ND - DigiKey
Thief River Falls, MN, United States
SKY85004-11 EVALUATION KIT

SKY85004-11 EVALUATION KIT

Buy Now Datasheet
RF Amplifiers - 863-SKY85006-11CT-ND - DigiKey
Thief River Falls, MN, United States
SKY85004-11 EVALUATION KIT

SKY85004-11 EVALUATION KIT

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY85006-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY85006-11
RF and Wireless - RF Amplifiers SKY85006-11
SKY85004-11 EVALUATION KIT

SKY85004-11 EVALUATION KIT

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY85006-11 SKY85006-11 863-SKY85006-11TR-ND SKY85006-11
Product Name 2.4 GHz High-Power Wireless LAN Power Amplifier Broadband/CATV (75 Ohm) LNA RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 2400 MHz 2400 MHz 2400 MHz
Minimum Gain 35 dB 35 dB ? to 35 dB
Maximum Gain 35 dB 35 dB 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® Mid- and High Band Front-End Module for 3G, 4G, and 5G Applications - SKY58085-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 62-pad
View Details
Sky5® Diversity Receive Module for MIMO MLB/MB/HB Applications - SKY53741-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 56-lead
View Details
InGaP Cascadable Amplifier 0.1–6 GHz - SKY65014-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 6000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
View Details
5 suppliers
CMOS 5GHz WLAN 802.11ac RFeIC WITH PA, LNA AND SPDT - RFX8050W - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5850 MHz
Operating Voltage 4.8 volts
View Details