The RA69 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8B and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
RF Amplifier IC General Purpose 5MHz ~ 1GHz
IC RF AMP GPS 5MHZ-1GHZ SMD
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | SMRA69 | 1465-SMRA69-ND | SMRA69 |
| Product Name | RF & MW Driver Amplifier | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Frequency Range | 10 to 1000 MHz | 5 to 1000 MHz | 5 to 1000 MHz |
| Maximum Gain | 25 dB | 25 dB | 25 dB |
| Output Power | 23 dBm | 23 dBm | |
| Package Type | Surface Mount; Surface Mount | Surface Mount; Connectorized; 4-SMD Module | |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |