Skyworks Solutions, Inc. 2300 to 6000 MHz Broadband High-Gain Low-Noise Amplifier SKY67181-396LF

Description
The SKY67181-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for 4G LTE and 5G NR infrastructure systems operating from 2300 to 6000 MHz. The internal active bias circuitry provides stable performance over temperature and process variation.
Request a Quote Datasheet
Description
The SKY67181-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for 4G LTE and 5G NR infrastructure systems operating from 2300 to 6000 MHz. The internal active bias circuitry provides stable performance over temperature and process variation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2300 to 6000 MHz Broadband High-Gain Low-Noise Amplifier - SKY67181-396LF - Skyworks Solutions, Inc.
Irvine, CA, United States
2300 to 6000 MHz Broadband High-Gain Low-Noise Amplifier
SKY67181-396LF
2300 to 6000 MHz Broadband High-Gain Low-Noise Amplifier SKY67181-396LF
The SKY67181-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for 4G LTE and 5G NR infrastructure systems operating from 2300 to 6000 MHz. The internal active bias circuitry provides stable performance over temperature and process variation.

The SKY67181-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for 4G LTE and 5G NR infrastructure systems operating from 2300 to 6000 MHz.
The internal active bias circuitry provides stable performance over temperature and process variation.

Supplier's Site
RF Amplifiers - 863-SKY67181-396LFTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 4G/5G, LTE 2.3GHz ~ 5GHz 8-DFN (2x2)

RF Amplifier IC 4G/5G, LTE 2.3GHz ~ 5GHz 8-DFN (2x2)

Buy Now Datasheet
RF Amplifiers - 863-SKY67181-396LFDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 4G/5G, LTE 2.3GHz ~ 5GHz 8-DFN (2x2)

RF Amplifier IC 4G/5G, LTE 2.3GHz ~ 5GHz 8-DFN (2x2)

Buy Now Datasheet
RF Amplifiers - 863-SKY67181-396LFCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 4G/5G, LTE 2.3GHz ~ 5GHz 8-DFN (2x2)

RF Amplifier IC 4G/5G, LTE 2.3GHz ~ 5GHz 8-DFN (2x2)

Buy Now Datasheet
Downers Grove, IL, United States
RF & MW LNA
SKY67181-396LF
RF & MW LNA SKY67181-396LF
The SKY67181-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for 4G LTE and 5G NR infrastructure systems operating from 3300 to 5000 MHz. The internal active bias circuitry provides stable performance over temperature and process variation.

The SKY67181-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for 4G LTE and 5G NR infrastructure systems operating from 3300 to 5000 MHz.

The internal active bias circuitry provides stable performance over temperature and process variation.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SKY67181-396LF - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
SKY67181-396LF
RF and Wireless - RF Amplifiers SKY67181-396LF
IC AMP 4G/5G LTE 2.3-5GHZ 8DFN

IC AMP 4G/5G LTE 2.3-5GHZ 8DFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY67181-396LF 863-SKY67181-396LFTR-ND SKY67181-396LF SKY67181-396LF
Product Name 2300 to 6000 MHz Broadband High-Gain Low-Noise Amplifier RF Amplifiers RF & MW LNA RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier Low Noise Amplifier
Frequency Range 2300 to 6000 MHz 2300 to 5000 MHz 2300 to 5000 MHz 2300 to 5000 MHz
Minimum Gain 18.8 dB 22 dB ? to 22 dB
Maximum Gain 25 dB 22 dB 22 dB 22 dB
Noise Figure 0.4800 to 0.8900 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® Front-End Module for LTE and NR - SKY5A3048 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 42-pad
View Details
CMOS 5GHz WLAN 802.11ac RFeIC with PA, LNA and SPDT - RFX8053 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5850 MHz
Operating Voltage 4.8 volts
View Details
Isolated Analog Amplifier - Si8922BB-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details