WanTcom, Inc. RF & MW LNA WBA1530A

Description
1400-3000 MHz LOW NOISE POWER AMPLIFIER WBA1530A. WBA1530A LNA is a low noise figure, wideband, and high linearity power amplifiers with unconditional stable design. The amplifier offers typical noise figure of 1.0 dB, 22 dB gain, and output IP3 of 42 dBm at the frequency range from 1400 MHz to 3000 MHz. WBA1530A is most suitable for cellular base stations, wireless data communications, tower top amplifiers, cellular micro-cells, last-mile wireless communications systems, MMDS, WLL, and wireless measurement applications. SMA Female RF connectors.
Request a Quote Datasheet
Description
1400-3000 MHz LOW NOISE POWER AMPLIFIER WBA1530A. WBA1530A LNA is a low noise figure, wideband, and high linearity power amplifiers with unconditional stable design. The amplifier offers typical noise figure of 1.0 dB, 22 dB gain, and output IP3 of 42 dBm at the frequency range from 1400 MHz to 3000 MHz. WBA1530A is most suitable for cellular base stations, wireless data communications, tower top amplifiers, cellular micro-cells, last-mile wireless communications systems, MMDS, WLL, and wireless measurement applications. SMA Female RF connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA1530A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA1530A
RF & MW LNA WBA1530A
1400-3000 MHz LOW NOISE POWER AMPLIFIER WBA1530A. WBA1530A LNA is a low noise figure, wideband, and high linearity power amplifiers with unconditional stable design. The amplifier offers typical noise figure of 1.0 dB, 22 dB gain, and output IP3 of 42 dBm at the frequency range from 1400 MHz to 3000 MHz. WBA1530A is most suitable for cellular base stations, wireless data communications, tower top amplifiers, cellular micro-cells, last-mile wireless communications systems, MMDS, WLL, and wireless measurement applications. SMA Female RF connectors.

1400-3000 MHz LOW NOISE POWER AMPLIFIER WBA1530A. WBA1530A LNA is a low noise figure, wideband, and high linearity power amplifiers with unconditional stable design. The amplifier offers typical noise figure of 1.0 dB, 22 dB gain, and output IP3 of 42 dBm at the frequency range from 1400 MHz to 3000 MHz. WBA1530A is most suitable for cellular base stations, wireless data communications, tower top amplifiers, cellular micro-cells, last-mile wireless communications systems, MMDS, WLL, and wireless measurement applications. SMA Female RF connectors.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA1530A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1400 to 3000 MHz
Maximum Gain 22 dB
Output Power 26 dBm
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7199CH, 11 GHz - 38 GHz GaAs Driver Amplifier - AMM-7199CH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
SMT MMIC, High Power, Linear, pHEMT Amplifier, 30 MHz to 2700 MHz, 50Ω, 5x6 mm MSiP Style Package - PHA-202+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
4 suppliers