Skyworks Solutions, Inc. 400 to 6000 MHz Broadband Low-Noise Amplifier SKY67189-396LF

Description
The SKY67189-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for 2G/3G/4G/5G TDD and FDD infrastructure systems operating from 400 MHz to 6 GHz. The internal active bias circuitry provides stable performance over temperature and process variation.
Request a Quote
Description
The SKY67189-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for 2G/3G/4G/5G TDD and FDD infrastructure systems operating from 400 MHz to 6 GHz. The internal active bias circuitry provides stable performance over temperature and process variation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SKY67189-396LF is a broadband low-noise amplifier designed for applications in 2G, 3G, 4G, and 5G systems, operating within a frequency range of 400 MHz to 6 GHz. It features a compact 2 x 2 mm, 8-pin Dual Flat No Lead package, making it suitable for space-constrained designs. The amplifier provides excellent gain flatness with a typical gain of 17.3 dB and a low noise figure of 0.75 dB, which is beneficial for maintaining signal integrity in communication systems. The device operates with a supply voltage of 5V and has a low quiescent current of 52 mA, contributing to energy efficiency. It includes an active bias circuit that ensures stable performance across temperature variations, with an operating temperature range of -40 °C to +115 °C. The amplifier also supports fast rise and fall times, making it suitable for TDD applications. With a third-order output intercept point (OIP3) of up to 29.2 dBm, the SKY67189-396LF is capable of handling high input power levels, making it a robust choice for various RF applications, including base stations and military communications. The device is compliant with environmental regulations, being halogen-free and categorized as a Skyworks Green product.

Datasheet Summary
Powered by GS/AI

The SKY67189-396LF is a broadband low-noise amplifier designed for applications in 2G, 3G, 4G, and 5G systems, operating within a frequency range of 400 MHz to 6 GHz. It features a compact 2 x 2 mm, 8-pin Dual Flat No Lead package, making it suitable for space-constrained designs. The amplifier provides excellent gain flatness with a typical gain of 17.3 dB and a low noise figure of 0.75 dB, which is beneficial for maintaining signal integrity in communication systems. The device operates with a supply voltage of 5V and has a low quiescent current of 52 mA, contributing to energy efficiency. It includes an active bias circuit that ensures stable performance across temperature variations, with an operating temperature range of -40 °C to +115 °C. The amplifier also supports fast rise and fall times, making it suitable for TDD applications. With a third-order output intercept point (OIP3) of up to 29.2 dBm, the SKY67189-396LF is capable of handling high input power levels, making it a robust choice for various RF applications, including base stations and military communications. The device is compliant with environmental regulations, being halogen-free and categorized as a Skyworks Green product.

Suppliers

Company
Product
Description
Supplier Links
400 to 6000 MHz Broadband Low-Noise Amplifier - SKY67189-396LF - Skyworks Solutions, Inc.
Irvine, CA, United States
400 to 6000 MHz Broadband Low-Noise Amplifier
SKY67189-396LF
400 to 6000 MHz Broadband Low-Noise Amplifier SKY67189-396LF
The SKY67189-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for 2G/3G/4G/5G TDD and FDD infrastructure systems operating from 400 MHz to 6 GHz. The internal active bias circuitry provides stable performance over temperature and process variation.

The SKY67189-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity.
The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for 2G/3G/4G/5G TDD and FDD infrastructure systems operating from 400 MHz to 6 GHz.
The internal active bias circuitry provides stable performance over temperature and process variation.

Supplier's Site
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236219-SKY67189-396LF
RF/IF and RFID - RF Amplifiers 1236219-SKY67189-396LF
Win Source Part Number: 1236219-SKY67189-396 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 5GHz Frequency: 400MHz ~ 6GHz Gain: 17.3dB Noise Figure: 0.75dB Current - Supply: 52mA P1dB: 19dBm RF Type: 2G/3G/4G/5G Voltage - Supply: 5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-SKY67189-396LFCT ,863-SKY67189-396LFT R,863-SKY67189-396LF DKR Base Product Number: SKY67189

Win Source Part Number: 1236219-SKY67189-396LF
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 5GHz
Frequency: 400MHz ~ 6GHz
Gain: 17.3dB
Noise Figure: 0.75dB
Current - Supply: 52mA
P1dB: 19dBm
RF Type: 2G/3G/4G/5G
Voltage - Supply: 5V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-SKY67189-396LFCT,863-SKY67189-396LFTR,863-SKY67189-396LFDKR
Base Product Number: SKY67189

Buy Now Datasheet
RF & MW LNA - SKY67189-396LF - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
SKY67189-396LF
RF & MW LNA SKY67189-396LF
The SKY67189-396LF is a wide-band low-noise amplifier withsuperior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for 2G/3G/4G/5G TDD and FDD infrastructure systemsoperating from 400 MHz to 6 GHz. The internal active bias circuitry provides stable performance over temperature and process variation.

The SKY67189-396LF is a wide-band low-noise amplifier withsuperior gain flatness and exceptional linearity.

The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for 2G/3G/4G/5G TDD and FDD infrastructure systemsoperating from 400 MHz to 6 GHz.

The internal active bias circuitry provides stable performance over temperature and process variation.

Supplier's Site Datasheet
RF Amplifiers - 863-SKY67189-396LFCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 2G/3G/4G/5G 400MHz ~ 6GHz 8-DFN (2x2)

RF Amplifier IC 2G/3G/4G/5G 400MHz ~ 6GHz 8-DFN (2x2)

Buy Now Datasheet
RF Amplifiers - 863-SKY67189-396LFTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 2G/3G/4G/5G 400MHz ~ 6GHz 8-DFN (2x2)

RF Amplifier IC 2G/3G/4G/5G 400MHz ~ 6GHz 8-DFN (2x2)

Buy Now Datasheet
RF Amplifiers - 863-SKY67189-396LFDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 2G/3G/4G/5G 400MHz ~ 6GHz 8-DFN (2x2)

RF Amplifier IC 2G/3G/4G/5G 400MHz ~ 6GHz 8-DFN (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY67189-396LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY67189-396LF
RF and Wireless - RF Amplifiers SKY67189-396LF
IC AMP 2G/3G/4G/5G 6GHZ 8DFN

IC AMP 2G/3G/4G/5G 6GHZ 8DFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY67189-396LF 1236219-SKY67189-396LF SKY67189-396LF 863-SKY67189-396LFCT-ND SKY67189-396LF
Product Name 400 to 6000 MHz Broadband Low-Noise Amplifier RF/IF and RFID - RF Amplifiers RF & MW LNA RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 400 to 6000 MHz 400 to 6000 MHz 400 to 6000 MHz 400 to 6000 MHz 400 to 6000 MHz
Minimum Gain 16.7 dB 17.3 dB 17.3 dB ? to 17.3 dB
Maximum Gain 18.3 dB 17.3 dB 18.3 dB 17.3 dB 17.3 dB
Noise Figure 0.6900 to 0.8100 dB 0.7500 dB 0.6500 dB 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® Front-End Module for NR, LTE, WCDMA, and CDMA - SKY58260-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 79-pad configuration
View Details
Isolated Analog Amplifier - Si8921AB-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details
1 GHz CATV Line Amplifier MMIC - ACA0862B - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.7 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details