MACOM RF & MW Power Amplifier MAAP-011139-TR0500

Description
The MAAM-011139 is a driver amplifier assembled in a lead-free 4 mm 24-lead PQFN plastic package that operates from 27.5-33.4 GHz. The amplifier provides 21 dB small signal gain. The input and output are internally matched to 50 ohms with on-chip DC blocking capacitors. The 32 dBm Output Third Order Intercept Point (OIP3) and 20 dBm output P1dB provide excellent linearity for transmit lineups.
Request a Quote Datasheet
Description
The MAAM-011139 is a driver amplifier assembled in a lead-free 4 mm 24-lead PQFN plastic package that operates from 27.5-33.4 GHz. The amplifier provides 21 dB small signal gain. The input and output are internally matched to 50 ohms with on-chip DC blocking capacitors. The 32 dBm Output Third Order Intercept Point (OIP3) and 20 dBm output P1dB provide excellent linearity for transmit lineups.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MAAP-011139-TR0500 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-011139-TR0500
RF & MW Power Amplifier MAAP-011139-TR0500
The MAAM-011139 is a driver amplifier assembled in a lead-free 4 mm 24-lead PQFN plastic package that operates from 27.5-33.4 GHz. The amplifier provides 21 dB small signal gain. The input and output are internally matched to 50 ohms with on-chip DC blocking capacitors. The 32 dBm Output Third Order Intercept Point (OIP3) and 20 dBm output P1dB provide excellent linearity for transmit lineups.

The MAAM-011139 is a driver amplifier assembled in a lead-free 4 mm 24-lead PQFN plastic package that operates from 27.5-33.4 GHz.

The amplifier provides 21 dB small signal gain. The input and output are internally matched to 50 ohms with on-chip DC blocking capacitors. The 32 dBm Output Third Order Intercept Point (OIP3) and 20 dBm output P1dB provide excellent linearity for transmit lineups.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAP-011139-TR0500
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 27500 to 33400 MHz
Maximum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL8832SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-6000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 6000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details