mmTron Inc. RF & MW Power Amplifier TMC657-D

Description
DC to 60 GHz Low Noise Distributed Amplifier (DA)
Request a Quote
Description
DC to 60 GHz Low Noise Distributed Amplifier (DA)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - TMC657-D - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
TMC657-D
RF & MW Power Amplifier TMC657-D
DC to 60 GHz Low Noise Distributed Amplifier (DA)

DC to 60 GHz Low Noise Distributed Amplifier (DA)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC657-D
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 0.0 to 60000 MHz
Maximum Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4500 MHz Cascadable SiGe HBT Amplifier - QPA5389A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 4500 MHz
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-100-50000-28-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 50000 MHz
Minimum Gain 28 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details