WanTcom, Inc. RF & MW LNA WBA1225A

Description
20 - 3000 MHz LOW NOISE POWER AMPLIFIER WBA0030A. WBA0030A is a low noise figure, wideband, and high linearity power amplifier with unconditional stable design. The amplifier offers typical 3.0 dB noise figure, 22 dB gain, and output 40 dBm IP3 at the frequency range from 20 MHz to 3000 MHz. The amplifier provides exceptional gain, P1dB, and IP3 flatness. WBA0030A is most suitable for cellular base stations, wireless data communications, tower top amplifiers, cellular micro-cells, last-mile wireless communications systems, MMDS, WLL, and wireless measurement applications. WBA0030A is designed to meet the rugged standards of MIL-STD-202 and MIL-STD-883.
Request a Quote Datasheet
Description
20 - 3000 MHz LOW NOISE POWER AMPLIFIER WBA0030A. WBA0030A is a low noise figure, wideband, and high linearity power amplifier with unconditional stable design. The amplifier offers typical 3.0 dB noise figure, 22 dB gain, and output 40 dBm IP3 at the frequency range from 20 MHz to 3000 MHz. The amplifier provides exceptional gain, P1dB, and IP3 flatness. WBA0030A is most suitable for cellular base stations, wireless data communications, tower top amplifiers, cellular micro-cells, last-mile wireless communications systems, MMDS, WLL, and wireless measurement applications. WBA0030A is designed to meet the rugged standards of MIL-STD-202 and MIL-STD-883.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA1225A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA1225A
RF & MW LNA WBA1225A
20 - 3000 MHz LOW NOISE POWER AMPLIFIER WBA0030A. WBA0030A is a low noise figure, wideband, and high linearity power amplifier with unconditional stable design. The amplifier offers typical 3.0 dB noise figure, 22 dB gain, and output 40 dBm IP3 at the frequency range from 20 MHz to 3000 MHz. The amplifier provides exceptional gain, P1dB, and IP3 flatness. WBA0030A is most suitable for cellular base stations, wireless data communications, tower top amplifiers, cellular micro-cells, last-mile wireless communications systems, MMDS, WLL, and wireless measurement applications. WBA0030A is designed to meet the rugged standards of MIL-STD-202 and MIL-STD-883.

20 - 3000 MHz LOW NOISE POWER AMPLIFIER WBA0030A. WBA0030A is a low noise figure, wideband, and high linearity power amplifier with unconditional stable design. The amplifier offers typical 3.0 dB noise figure, 22 dB gain, and output 40 dBm IP3 at the frequency range from 20 MHz to 3000 MHz. The amplifier provides exceptional gain, P1dB, and IP3 flatness. WBA0030A is most suitable for cellular base stations, wireless data communications, tower top amplifiers, cellular micro-cells, last-mile wireless communications systems, MMDS, WLL, and wireless measurement applications. WBA0030A is designed to meet the rugged standards of MIL-STD-202 and MIL-STD-883.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA1225A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1200 to 2400 MHz
Maximum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 150 to 2500 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-800-18000-25-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 800 to 18000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details