Microchip Technology, Inc. Gain Block UAS3LK

Description
32Gb/s Broadband 3V Driver Amplifier. The UAS3LK is a small, single channel, two stage, high-performance broadband 32 Gb/s amplifier with low jitter, 3V amplitude and 20dB gain. Integrated bias-Ts decouple high frequency signals down to 10MHz; external inductors can be used to extend operation to lower frequencies. The amplifier stages are fabricated in a production 0.15um GaAs pHEMT process. The UAS3LK features adjustable gain and is housed in a hermetically sealed, ceramic package designed for surface mount application to printed circuit boards. The UAS3LK is RoHS compliant.
Request a Quote
Description
32Gb/s Broadband 3V Driver Amplifier. The UAS3LK is a small, single channel, two stage, high-performance broadband 32 Gb/s amplifier with low jitter, 3V amplitude and 20dB gain. Integrated bias-Ts decouple high frequency signals down to 10MHz; external inductors can be used to extend operation to lower frequencies. The amplifier stages are fabricated in a production 0.15um GaAs pHEMT process. The UAS3LK features adjustable gain and is housed in a hermetically sealed, ceramic package designed for surface mount application to printed circuit boards. The UAS3LK is RoHS compliant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gain Block - UAS3LK - Richardson RFPD
Downers Grove, IL, United States
Gain Block
UAS3LK
Gain Block UAS3LK
32Gb/s Broadband 3V Driver Amplifier. The UAS3LK is a small, single channel, two stage, high-performance broadband 32 Gb/s amplifier with low jitter, 3V amplitude and 20dB gain. Integrated bias-Ts decouple high frequency signals down to 10MHz; external inductors can be used to extend operation to lower frequencies. The amplifier stages are fabricated in a production 0.15um GaAs pHEMT process. The UAS3LK features adjustable gain and is housed in a hermetically sealed, ceramic package designed for surface mount application to printed circuit boards. The UAS3LK is RoHS compliant.

32Gb/s Broadband 3V Driver Amplifier. The UAS3LK is a small, single channel, two stage, high-performance broadband 32 Gb/s amplifier with low jitter, 3V amplitude and 20dB gain. Integrated bias-Ts decouple high frequency signals down to 10MHz; external inductors can be used to extend operation to lower frequencies. The amplifier stages are fabricated in a production 0.15um GaAs pHEMT process. The UAS3LK features adjustable gain and is housed in a hermetically sealed, ceramic package designed for surface mount application to printed circuit boards. The UAS3LK is RoHS compliant.

Supplier's Site
Futian, China
RF and Wireless - RF Amplifiers
UAS3LK
RF and Wireless - RF Amplifiers UAS3LK
IC RF AMP 10MHZ-30GHZ

IC RF AMP 10MHZ-30GHZ

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number UAS3LK UAS3LK
Product Name Gain Block RF and Wireless - RF Amplifiers
Frequency Range 1 to 30000 MHz 10 to 30000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF Amplifiers - BGA622E6820HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, GSM, DCS, PCS, UMTS, ISM, WLAN, WLL
Frequency Range 500 to 6000 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
1218 MHz CATV Push-Pull Driver Amplifier - ACA2461 - Skyworks Solutions, Inc.
Specs
Minimum Gain 25.9 dB
Maximum Gain 27.5 dB
Noise Figure 5 dB
View Details