MACOM Gain Block SMA17

Description
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. TO-8 packages is Hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. TO-8 packages is Hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - SMA17 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA17
Gain Block SMA17
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. TO-8 packages is Hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. TO-8 packages is Hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF Amplifiers - 1465-SMA17-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA17-ND
RF Amplifiers 1465-SMA17-ND
RF Amplifier IC General Purpose 2MHz ~ 1.1GHz

RF Amplifier IC General Purpose 2MHz ~ 1.1GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA17
RF and Wireless - RF Amplifiers SMA17
IC RF AMP GPS 2MHZ-1.1GHZ SMD

IC RF AMP GPS 2MHZ-1.1GHZ SMD

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SMA17 1465-SMA17-ND SMA17
Product Name Gain Block RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 10 to 1000 MHz 2 to 1100 MHz 2 to 1100 MHz
Maximum Gain 12 dB 12 dB 12 dB
Output Power 15.3 dBm 15.3 dBm
Package Type Surface Mount; Surface Mount Surface Mount; Connectorized; 4-SMD Module
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear Transistor, 400 MHz to 3900 MHz, 50Ω, 2x2 mm QFN Style Package - TAV2-501+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 13.6 dB
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details