Skyworks SKY65173-70LF is a high performance, wideband, low-noise, highly linear Power Amplifier (PA) driver. The device provides a 2.6 dB Noise Figure (NF) and an output power at 1 dB compression of +26.5 dBm, making the SKY65173-70LF ideal for use in the driver stage of infrastructure transmit chains.
The SKY65173-70LF uses low-cost Surface-Mount Technology (SMT) in the form of a 4-pin, 2.4 x 4.5 mm Small Outline Transistor (SOT-89) package.
Skyworks SKY65173-70LF is a high performance, wideband, lownoise, highly linear Power Amplifier (PA) driver. The device provides a 2.6 dB Noise Figure (NF) and an output power at 1 dB compression of +26.5 dBm, making the SKY65173-70LF ideal for use in the driver stage of infrastructure transmit chains.
The SKY65173-70LF uses low-cost Surface-Mount Technology (SMT) in the form of a 4-pin, 2.4 x 4.5 mm Small Outline Transistor (SOT-89) package.
| Skyworks Solutions, Inc. | Richardson RFPD | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | SKY65173-70LF | SKY65173-70LF |
| Product Name | 869-960 MHz Low-Noise Linear Power Amplifier Driver | RF & MW Driver Amplifier |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Frequency Range | 869 to 960 MHz | 869 to 960 MHz |
| Minimum Gain | 16.5 dB | |
| Maximum Gain | 16.5 dB | 16.5 dB |
| Noise Figure | 2.6 dB | 2.6 dB |