Skyworks Solutions, Inc. 2.4–2.5 GHz WLAN/Zigbee® Power Amplifier SKY65006-348LF

Description
The SKY65006-348LF is a linear, high-gain two-stage power amplifier with integrated output power detector and second harmonic (F2) filter, designed for low voltage operations. This device is manufactured on an advanced Gallium Arsenide (GaAs), Heterojunction Bipolar Transistor (HBT) process. It is designed for power amplifier applications in WLAN, Zigbee®, and spread spectrum systems from 2.4–2.5 GHz. The amplifier is packaged in a QFN-16, 3 x 3 x 0.75 mm package.
Request a Quote Datasheet
Description
The SKY65006-348LF is a linear, high-gain two-stage power amplifier with integrated output power detector and second harmonic (F2) filter, designed for low voltage operations. This device is manufactured on an advanced Gallium Arsenide (GaAs), Heterojunction Bipolar Transistor (HBT) process. It is designed for power amplifier applications in WLAN, Zigbee®, and spread spectrum systems from 2.4–2.5 GHz. The amplifier is packaged in a QFN-16, 3 x 3 x 0.75 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4–2.5 GHz WLAN/Zigbee® Power Amplifier - SKY65006-348LF - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4–2.5 GHz WLAN/Zigbee® Power Amplifier
SKY65006-348LF
2.4–2.5 GHz WLAN/Zigbee® Power Amplifier SKY65006-348LF
The SKY65006-348LF is a linear, high-gain two-stage power amplifier with integrated output power detector and second harmonic (F2) filter, designed for low voltage operations. This device is manufactured on an advanced Gallium Arsenide (GaAs), Heterojunction Bipolar Transistor (HBT) process. It is designed for power amplifier applications in WLAN, Zigbee®, and spread spectrum systems from 2.4–2.5 GHz. The amplifier is packaged in a QFN-16, 3 x 3 x 0.75 mm package.

The SKY65006-348LF is a linear, high-gain two-stage power amplifier with integrated output power detector and second harmonic (F2) filter, designed for low voltage operations. This device is manufactured on an advanced Gallium Arsenide (GaAs), Heterojunction Bipolar Transistor (HBT) process. It is designed for power amplifier applications in WLAN, Zigbee®, and spread spectrum systems from 2.4–2.5 GHz. The amplifier is packaged in a QFN-16, 3 x 3 x 0.75 mm package.

Supplier's Site
RF Amplifiers - 863-SKY65006-348LFTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC

RF Amplifier IC

Buy Now Datasheet
RF & MW Power Amplifier - SKY65006-348LF - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
SKY65006-348LF
RF & MW Power Amplifier SKY65006-348LF
2.4–2.5 GHz WLAN/Zigbee® Power Amplifier

2.4–2.5 GHz WLAN/Zigbee® Power Amplifier

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1029714-SKY65006-348LF
RF/IF and RFID - RF Amplifiers 1029714-SKY65006-348LF
Win Source Part Number: 1029714-SKY65006-348 LF Category: RF/IF and RFID>RF Amplifiers Series: * Package: Tape & Reel (TR) Standard Package: 3,000 Alternative Parts (Cross-Reference): HMC455LP3TR; SE2598L-R; SE2597L-R; SE2565T-R; HMC605LP3ETR; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1772-6,863-SKY65 006-348LFTR,863-1772 -2,863-1772-1 Base Product Number: SKY65006

Win Source Part Number: 1029714-SKY65006-348LF
Category: RF/IF and RFID>RF Amplifiers
Series: *
Package: Tape & Reel (TR)
Standard Package: 3,000
Alternative Parts (Cross-Reference): HMC455LP3TR; SE2598L-R; SE2597L-R; SE2565T-R; HMC605LP3ETR;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1772-6,863-SKY65006-348LFTR,863-1772-2,863-1772-1
Base Product Number: SKY65006

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65006-348LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65006-348LF
RF and Wireless - RF Amplifiers SKY65006-348LF
IC RF AMP WLAN 2.4GHZ 16QFN

IC RF AMP WLAN 2.4GHZ 16QFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65006-348LF 863-SKY65006-348LFTR-ND SKY65006-348LF 1029714-SKY65006-348LF SKY65006-348LF
Product Name 2.4–2.5 GHz WLAN/Zigbee® Power Amplifier RF Amplifiers RF & MW Power Amplifier RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier Power Amplifier
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB 27 dB
Package Type Surface Mount; Plugin; QFN, 16-pin QFN
Unlock Full Specs
to access all available technical data

Similar Products

Si8920BC-IS Isolated Amplifier - Si8920BC-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC16
View Details
RF Amplifiers - AWU6616Q7 - 862718-AWU6616Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861A - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.4 dB
Maximum Gain 12.4 dB
Noise Figure 3 dB
View Details
1218 MHz CATV MMIC Power Doubler - ACA1216 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 26.5 dB
Maximum Gain 28.5 dB
View Details