Microchip Technology, Inc. Gain Block UA5M15MP

Description
5-18 GHz Surface Mount Amplifier with Integrated Bias. The UA5M15MP is a two-stage pHEMT amplifier MMIC in a Pb-free leadless plastic QFN package. The IC features a positive gain slope that offsets package loss, resulting in a SMT part with excellent gain flatness across a broad bandwidth. The device can be operated at 5V 130mA for power applications, or 3.3V 100mA for low-noise and gain.
Request a Quote
Description
5-18 GHz Surface Mount Amplifier with Integrated Bias. The UA5M15MP is a two-stage pHEMT amplifier MMIC in a Pb-free leadless plastic QFN package. The IC features a positive gain slope that offsets package loss, resulting in a SMT part with excellent gain flatness across a broad bandwidth. The device can be operated at 5V 130mA for power applications, or 3.3V 100mA for low-noise and gain.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gain Block - UA5M15MP - Richardson RFPD
Downers Grove, IL, United States
Gain Block
UA5M15MP
Gain Block UA5M15MP
5-18 GHz Surface Mount Amplifier with Integrated Bias. The UA5M15MP is a two-stage pHEMT amplifier MMIC in a Pb-free leadless plastic QFN package. The IC features a positive gain slope that offsets package loss, resulting in a SMT part with excellent gain flatness across a broad bandwidth. The device can be operated at 5V 130mA for power applications, or 3.3V 100mA for low-noise and gain.

5-18 GHz Surface Mount Amplifier with Integrated Bias. The UA5M15MP is a two-stage pHEMT amplifier MMIC in a Pb-free leadless plastic QFN package. The IC features a positive gain slope that offsets package loss, resulting in a SMT part with excellent gain flatness across a broad bandwidth. The device can be operated at 5V 130mA for power applications, or 3.3V 100mA for low-noise and gain.

Supplier's Site
Futian, China
RF and Wireless - RF Amplifiers
UA5M15MP
RF and Wireless - RF Amplifiers UA5M15MP
IC RF AMP 5GHZ-18GHZ

IC RF AMP 5GHZ-18GHZ

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number UA5M15MP UA5M15MP
Product Name Gain Block RF and Wireless - RF Amplifiers
Frequency Range 5000 to 18000 MHz 5000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1010D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 7900 to 11000 MHz
View Details
RF Amplifiers - BGA427H6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 3000 MHz
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details