mmTron Inc. RF & MW Power Amplifier TMC215-P11

Description
27 to 31 GHz Power Amplifier in 11x17 Flange Mount Package
Request a Quote Datasheet
Description
27 to 31 GHz Power Amplifier in 11x17 Flange Mount Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - TMC215-P11 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
TMC215-P11
RF & MW Power Amplifier TMC215-P11
27 to 31 GHz Power Amplifier in 11x17 Flange Mount Package

27 to 31 GHz Power Amplifier in 11x17 Flange Mount Package

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC215-P11
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 27000 to 31000 MHz
Maximum Gain 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz – 22 GHz Low Phase Noise Amplifier - APM-7516CH - Marki Microwave LLC
Specs
Frequency Range 1000 to 22000 MHz
Package Type bare-die
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Connectorized SMA, High Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω - ZHL-10M4G21W0+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 10 to 4200 MHz
View Details
3 suppliers