MACOM Gain Block SMA81

Description
The A81 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays impressive performance over a broadband frequency range. An isolation transformer is used in the feedback loop, with the benefit of high reverse isolation. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
The A81 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays impressive performance over a broadband frequency range. An isolation transformer is used in the feedback loop, with the benefit of high reverse isolation. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - SMA81 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA81
Gain Block SMA81
The A81 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays impressive performance over a broadband frequency range. An isolation transformer is used in the feedback loop, with the benefit of high reverse isolation. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The A81 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays impressive performance over a broadband frequency range. An isolation transformer is used in the feedback loop, with the benefit of high reverse isolation. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site
RF Amplifiers - 1465-SMA81-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA81-ND
RF Amplifiers 1465-SMA81-ND
RF Amplifier IC General Purpose 10MHz ~ 300MHz

RF Amplifier IC General Purpose 10MHz ~ 300MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA81
RF and Wireless - RF Amplifiers SMA81
IC RF AMP GPS 10MHZ-300MHZ SMD

IC RF AMP GPS 10MHZ-300MHZ SMD

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SMA81 1465-SMA81-ND SMA81
Product Name Gain Block RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 20 to 250 MHz 10 to 300 MHz 10 to 300 MHz
Maximum Gain 26 dB 25.5 dB 25.5 dB
Output Power 17 dBm 17 dBm
Package Type Surface Mount; Surface Mount Surface Mount; Connectorized; 4-SMD Module
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
High Power Amplifier, 2.3 to 2.55 GHz - ZHL-30W-262-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -20 to 41 C (-4 to 106 F)
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
RF Amplifiers - 448-BGA10M1MN9E6329XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 1800 to 2200 MHz
View Details