MACOM RF Amplifiers SMA64

Description
RF Amplifier IC General Purpose 2MHz ~ 1.25GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 2MHz ~ 1.25GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA64-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA64-ND
RF Amplifiers 1465-SMA64-ND
RF Amplifier IC General Purpose 2MHz ~ 1.25GHz

RF Amplifier IC General Purpose 2MHz ~ 1.25GHz

Buy Now Datasheet
Gain Block - SMA64 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA64
Gain Block SMA64
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SMA64 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA64
RF and Wireless - RF Amplifiers SMA64
IC RF AMP GPS 2MHZ-1.25GHZ SMD

IC RF AMP GPS 2MHZ-1.25GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-SMA64-ND SMA64 SMA64
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2 to 1250 MHz 10 to 1200 MHz 2 to 1250 MHz
Minimum Gain 26 dB ? to 26 dB
Maximum Gain 26 dB 26 dB 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB8858SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
GPS/GLONASS/Galileo/Compass Low-Noise Amplifier - SKY65623-682LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 16.5 dB
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details