WanTcom, Inc. RF & MW LNA WBA0030A

Description
20 – 3000 MHz LOW NOISE WIDE BAND AMPLIFIER. WBA0030A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, exceptional gain flatness, and unconditional stable performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 gold plated housing.
Request a Quote Datasheet
Description
20 – 3000 MHz LOW NOISE WIDE BAND AMPLIFIER. WBA0030A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, exceptional gain flatness, and unconditional stable performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 gold plated housing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA0030A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA0030A
RF & MW LNA WBA0030A
20 – 3000 MHz LOW NOISE WIDE BAND AMPLIFIER. WBA0030A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, exceptional gain flatness, and unconditional stable performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 gold plated housing.

20 – 3000 MHz LOW NOISE WIDE BAND AMPLIFIER. WBA0030A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, exceptional gain flatness, and unconditional stable performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 gold plated housing.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA0030A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 3000 MHz
Maximum Gain 23 dB
Output Power 24 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA925L6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
3 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, SOT-143 Style Package - VAM-7+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 2000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Specs
Applications RF Microwave
View Details