Littelfuse, Inc. Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
350mA/200mA to 2.3A/1.9A sink/source Output Current Capabilities
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low...
Depletion mode MOSFETs, unlike the regular enhancement type MOSFETs, require a negative gate bias to turn off. Consequently they remain on at or above zero gate bias voltage but otherwise...
Designed using the proprietary thin-wafer XPT™ technology and state-of-the-art IGBT process, these devices display qualities such as reduced thermal resistance, low tail current, low energy loss, and high-speed switching capability.
Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art 4th generation (GenX4™) Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and...
Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art 5th generation (GenX5™) Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and...
Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities.
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability...
Enhancement Mode
Floating high-side driver enables bootstrap operation to 600V
Industrial grade, single switch SiC mosfets built in a TO268 high voltage package with extra clearance and creepage for harsh, dirty industrial environmental conditions.
IXTY2P50PA is an AEC-Q101 qualified and PPAP available, -500 V, -2 A, PolarTM P-channel enhancement mode power MOSFET in TO-252 (DPAK) package. The P-channel MOSFET is manufactured using the Polar...
Littelfuse 1700V, 750mOhm Silicon Carbide (SiC) MOSFET bring SiC fast switching and energy saving performance to the 1700V voltage range, focusing on auxiliary power supplies. The MOSFET is available in...
Littelfuse SiC MOSFETs are available in 14A, 18A, 25A, 50A and 70A nominal current rating. They are available in TO-247-4L package with a Kelvin source connection. Not only does the...
Littelfuse Silicon Carbide (SiC) MOSFET LSIC1MO120E0080 1200 V come in ratings of 1200 V, 80 mOhm in a TO-247-3L package. Optimized for high frequency, high-efficiency applications Extremely low gate charge...
Littelfuse Silicon Carbide (SiC) MOSFET LSIC1MO120E0120 1200 V come in ratings of 1200 V, 120 mOhm in a TO-247-3L package. Optimized for high frequency, high-efficiency applications Extremely low gate charge...
Littelfuse Silicon Carbide (SiC) MOSFET LSIC1MO120E0160 1200 V come in ratings of 1200 V, 160 mOhm in a TO-247-3L package. Optimized for high frequency, high-efficiency applications Extremely low gate charge...
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low...
Our new 1700V, 750mOhm Silicon Carbide (SiC) MOSFETs are presented in TO-263-7L package. The separated source pin reduces significantly the parasitic source inductance path to the driver, which helps improve...
P-Channel Standard Power MOSFETs are available in voltage rating from -100V to -600V in industry-popular TO-247 and surface mountable TO-268 packages. They are ideal for Buck Converters and for loads...
Polar™ P-Channel MOSFETS are fabricated using our Polar technology platform, which significantly reduces the on-state resistance (RDSon) by 30% and gate charge (Qg) by 40% in comparison to legacy counterparts,...
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to...
Polar3™ Standard Power MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, laser and x-ray generation systems, high-voltage automated...
Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Boost Choppers - Series: Boost Configuration XPT IGBT - MIXA225RF1200TSF
Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Buck Choppers - Series: Buck Configuration XPT IGBT - MIXA150Q1200VA
Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Phase Leg - Series: Phase Leg XPT IGBT - MIXA225PF1200TSF
Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Phase Leg - Series: Phase Leg XPT IGBT - MIXA300PF1200TSF
Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Phase Leg - Series: Phase Leg XPT IGBT - MIXA450PF1200TSF
Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack XPT IGBT Module - MIXA100W1200TEH
Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack XPT IGBT Module - MIXA150W1200TEH
Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack XPT IGBT Module - MIXA30W1200TED
Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack XPT IGBT Module - MIXA40W1200TED
Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack XPT IGBT Module - MIXA80W1200PTEH
Rugged XPT igbts with fast switching SONIC diodes for high commutation robustness for switched reluctance motor drives or step up and step down converters.
Single Package Driver for 3-Phase Motor Control and Power Inverters
SMPD Package:DCB based isolated package improves thermal resistance and power handling capabilityIsolation voltage 2500V AC (RMS), 1 minuteLow drain-to-tab stray capacitanceOptimized package with separate driver source pinAdvanced topside cooled packaging...
Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating...
The boost configuration offers a compact and powerfull solution with Trench igbts for either boost or brake chopper applications.
The build in boost configuration offers a compact solution either in boost (PFC) or brake applications and in combination with buck series a solution for switched reluctance motor drives.
The Converter + Brake + Inverter series utilizes rugged input rectifier diodes and short circuit rated XPT igbts in combination with fast switching SONIC free wheeling diodes.
The High Voltage series of N-Channel Standard MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, and current regulators.
The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the...
These 40V TrenchT4™ Power MOSFETs constitute a new generation of high-current Trench devices. Available at either 270A or 340A current rating, they are optimized for synchronous rectification in switched-mode power...
These devices are developed using a charge compensation principle and proprietary process technology, resulting in Power MOSFETs with significantly reduced resistance RDS(on) and gate charge Qg. A low on-state resistance...
These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these...
These Power MOSFETs based on Super Junction technology feature the lowest RDS(on) in 600V-800V class MOSFETs. Internal DCB isolation simplifies assembly and reduces thermal resistance from junction to heat sink.
This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil driver applications. Primary use includes Ignition, Direct Fuel...
This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel...
This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Overvoltage clamped protection for use in inductive coil driver applications. Primary uses include Ignition, Direct Fuel...
This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Overvoltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel...
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating...
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved...
Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs
Utilizing XPT™ thin-wafer technology and 4th generation (GenX4™) Trench IGBT process, these 1200V devices helps to reduced gate driver requirements and conduction losses. It features reduced thermal resistance, low losses,...
Utilizing XPT™ thin-wafer technology and 4th generation (GenX4™) Trench IGBT process, these up to 1200V devices helps to reduced gate driver requirements and conduction losses. It features reduced thermal resistance,...
When Power MOSFETs are used in the linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the...

<< Prev Next >>