Littelfuse, Inc. 100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTY1R6N50D2

Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTY1R6N50D2 is a normally-on N-channel depletion mode MOSFET designed for applications such as audio amplifiers, start-up circuits, and current regulators. It is packaged in a TO-252 case and has a maximum drain-source voltage of 500 V, a continuous drain current of 1.6 A, and a drain-source on-resistance of 2.3 Ω. The device supports a junction temperature range of -55 °C to 150 °C and has a power dissipation of 100 W at 25 °C. The molding epoxies meet UL94V-0 flammability standards.

Datasheet Summary
Powered by GS/AI

The IXTY1R6N50D2 is a normally-on N-channel depletion mode MOSFET designed for applications such as audio amplifiers, start-up circuits, and current regulators. It is packaged in a TO-252 case and has a maximum drain-source voltage of 500 V, a continuous drain current of 1.6 A, and a drain-source on-resistance of 2.3 Ω. The device supports a junction temperature range of -55 °C to 150 °C and has a power dissipation of 100 W at 25 °C. The molding epoxies meet UL94V-0 flammability standards.

Suppliers

Company
Product
Description
Supplier Links
100V - 1700V N-Channel Depletion Mode Power MOSFETs - IXTY1R6N50D2 - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1700V N-Channel Depletion Mode Power MOSFETs
IXTY1R6N50D2
100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTY1R6N50D2
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet
Mosfet, N-Ch, 500V, 1.6A, To-252; Channel Type Littelfuse - 03AH1917 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 1.6A, To-252; Channel Type Littelfuse
03AH1917
Mosfet, N-Ch, 500V, 1.6A, To-252; Channel Type Littelfuse 03AH1917
MOSFET, N-CH, 500V, 1.6A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, N-CH, 500V, 1.6A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTY1R6N50D2 03AH1917
Product Name 100V - 1700V N-Channel Depletion Mode Power MOSFETs Mosfet, N-Ch, 500V, 1.6A, To-252; Channel Type Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data