Littelfuse, Inc. Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs IXXH60N65C4

Description
Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities. In addition, they display exceptional ruggedness under short-circuit conditions – a 10µs Short Circuit Safe Operating Area (SCSOA).These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter voltage temperature coefficient which enables designers to use multiple devices in parallel to meet high current requirements and low gate charges which help reduce gate drive requirements and switching losses. Advantages: Hard-switching capabilities High power densities Sonic Diodes with temperature stability of diode forward voltage VF Low gate drive requirements Low Vcesat, low Eon/Eoff Optimized for medium and high switching frequencies 10kHz up to 60kHz High surge current capability and short circuit capability Square Reverse Bias Safe Operating Areas (RBSOA) Positive thermal coefficient of Vcesat
Description
Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities. In addition, they display exceptional ruggedness under short-circuit conditions – a 10µs Short Circuit Safe Operating Area (SCSOA).These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter voltage temperature coefficient which enables designers to use multiple devices in parallel to meet high current requirements and low gate charges which help reduce gate drive requirements and switching losses. Advantages: Hard-switching capabilities High power densities Sonic Diodes with temperature stability of diode forward voltage VF Low gate drive requirements Low Vcesat, low Eon/Eoff Optimized for medium and high switching frequencies 10kHz up to 60kHz High surge current capability and short circuit capability Square Reverse Bias Safe Operating Areas (RBSOA) Positive thermal coefficient of Vcesat
Datasheet
Datasheet Summary
Powered by GS/AI

The IXXH60N65C4 is a 650V XPT trench IGBT in a TO-247 package, designed for switching applications between 20 and 60 kHz. It has a continuous collector current rating of 60 A at 110°C and a peak collector current of 260 A at 25°C for 1 ms. The device features a collector-emitter saturation voltage of 2.4 V at 60 A and 15 V gate-emitter voltage, and a thermal resistance from junction to case of 0.28 °C/W. It supports a maximum junction temperature of 175°C and includes a square reverse bias safe operating area (RBSOA) and a 10 μs short-circuit safe operating area. The IGBT is rated for a gate-emitter voltage of ±20 V continuous and ±30 V transient, and meets RoHS standards. It is suited for power inverters, motor drives, UPS, SMPS, PFC circuits, battery chargers, welding machines, and lamp ballasts.

Datasheet Summary
Powered by GS/AI

The IXXH60N65C4 is a 650V XPT trench IGBT in a TO-247 package, designed for switching applications between 20 and 60 kHz. It has a continuous collector current rating of 60 A at 110°C and a peak collector current of 260 A at 25°C for 1 ms. The device features a collector-emitter saturation voltage of 2.4 V at 60 A and 15 V gate-emitter voltage, and a thermal resistance from junction to case of 0.28 °C/W. It supports a maximum junction temperature of 175°C and includes a square reverse bias safe operating area (RBSOA) and a 10 μs short-circuit safe operating area. The IGBT is rated for a gate-emitter voltage of ±20 V continuous and ±30 V transient, and meets RoHS standards. It is suited for power inverters, motor drives, UPS, SMPS, PFC circuits, battery chargers, welding machines, and lamp ballasts.

Suppliers

Company
Product
Description
Supplier Links
Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs - IXXH60N65C4 - Littelfuse, Inc.
Rosemont, IL, United States
Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs
IXXH60N65C4
Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs IXXH60N65C4
Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities. In addition, they display exceptional ruggedness under short-circuit conditions – a 10µs Short Circuit Safe Operating Area (SCSOA).These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter voltage temperature coefficient which enables designers to use multiple devices in parallel to meet high current requirements and low gate charges which help reduce gate drive requirements and switching losses. Advantages: Hard-switching capabilities High power densities Sonic Diodes with temperature stability of diode forward voltage VF Low gate drive requirements Low Vcesat, low Eon/Eoff Optimized for medium and high switching frequencies 10kHz up to 60kHz High surge current capability and short circuit capability Square Reverse Bias Safe Operating Areas (RBSOA) Positive thermal coefficient of Vcesat

Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities. In addition, they display exceptional ruggedness under short-circuit conditions – a 10µs Short Circuit Safe Operating Area (SCSOA).These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter voltage temperature coefficient which enables designers to use multiple devices in parallel to meet high current requirements and low gate charges which help reduce gate drive requirements and switching losses. Advantages: Hard-switching capabilities High power densities Sonic Diodes with temperature stability of diode forward voltage VF Low gate drive requirements Low Vcesat, low Eon/Eoff Optimized for medium and high switching frequencies 10kHz up to 60kHz High surge current capability and short circuit capability Square Reverse Bias Safe Operating Areas (RBSOA) Positive thermal coefficient of Vcesat

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number IXXH60N65C4
Product Name Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs
VCES 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKB30N65DF5 - AIKB30N65DF5 - Infineon Technologies AG
Specs
VCE(on) 650 volts
Switching Speed 15 to 120 kHz
Package Type TO-263; PG-TO263-3
View Details
IGBTs - Modules - FF100R12MT4 - 919070-FF100R12MT4 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT Module
View Details
Discrete IGBT Modules With diode - V series (6th-Gen) Model: FGW30N60VD - Fuji Electric Corp. of America
Specs
VCES 600 volts
IC(max) 30 amps
Switching Speed 20 kHz
View Details