The IXYH25N250CHV is a 2500 V, 25 A XPTtm IGBT in a TO-247HV package, designed for high-voltage switching applications such as switch-mode power supplies, UPS systems, and capacitor discharge circuits. It has a maximum collector-emitter voltage of 2500 V, a continuous collector current of 25 A at 110°C, and a peak collector current of 235 A for 1 ms. The device exhibits a low saturation voltage of 3.4 to 4.0 V at 25°C and 4.7 V at 150°C with a gate-emitter voltage of 15 V. Thermal resistance from junction to case is 0.21 °C/W in the TO-247HV package. It operates with a junction temperature range of -55°C to 175°C and meets RoHS standards. The package is designed for high blocking voltage and low gate drive requirements.
Designed using the proprietary thin-wafer XPT™ technology and state-of-the-art IGBT process, these devices display qualities such as reduced thermal resistance, low tail current, low energy loss, and high-speed switching capability. Thanks to the positive temperature coefficient of their on-state voltage, these high-voltage IGBTs can be used in parallel, which provides cost-effective solutions compared to series-connected, lower-voltage devices. Consequently, this results in reduction in the associated gate drive circuitry, simplicity in design, and improvement in the reliability of the overall system. The optional co-packed fast recovery diodes have low reverse recovery time and are optimized to produce smooth switching waveforms and significantly lower electromagnetic interference (EMI). Advantages: Higher efficiency Elimination of multiple series-connected devices Increased reliability of power systems Thin wafer XPT™ technology Low on-state voltages VCE(sat) Co-packed fast recovery diodes Positive temperature coefficient of VCE(sat) International standard size high-voltage packages
TRANSISTOR, IGBT, 2.5KV, 95A, TO-247HV; Continuous Collector Current:95A; Collector Emitter Saturation Voltage:3.4V; Power Dissipation:937W; Collector Emitter Voltage Max:2.5kV; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes
| Littelfuse, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH25N250CHV | 1464255 | 03AH2038 |
| Product Name | 1700V - 4500V XPT™ (eXtreme-light Punch Through) IGBTs | IGBTs | Transistor, Igbt, 2.5Kv, 95A, To-247Hv; Continuous Collector Current Littelfuse |
| VCES | 2500 volts | ||
| VCE(on) | 4 volts | ||
| IC(max) | 95 amps | ||
| Package Type | TO-247; TO-247HV | To247hv | TO-3; TO-247 |