Littelfuse, Inc. 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IXXH100N60C3

Description
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package
Description
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package
Datasheet
Datasheet Summary
Powered by GS/AI

The IXXH100N60C3 is a 600V IGBT in a TO-247 AD package, designed for switching applications at 20-60 kHz. It has a continuous collector current rating of 100 A at 110°C and a peak pulse current of 380 A at 25°C. The device features a collector-to-emitter saturation voltage of 2.20 V maximum at 70 A and 15 V gate drive, with a forward-bias safe operating area up to 190 A and a reverse-bias safe operating area up to the breakdown voltage. It is avalanche rated, has short-circuit capability, and meets international standard package requirements. Thermal resistance from junction to case is 0.18 °C/W. Operating junction temperature ranges from -55°C to 175°C. The part is qualified to IEC 60286-3 and RoHS standards.

Datasheet Summary
Powered by GS/AI

The IXXH100N60C3 is a 600V IGBT in a TO-247 AD package, designed for switching applications at 20-60 kHz. It has a continuous collector current rating of 100 A at 110°C and a peak pulse current of 380 A at 25°C. The device features a collector-to-emitter saturation voltage of 2.20 V maximum at 70 A and 15 V gate drive, with a forward-bias safe operating area up to 190 A and a reverse-bias safe operating area up to the breakdown voltage. It is avalanche rated, has short-circuit capability, and meets international standard package requirements. Thermal resistance from junction to case is 0.18 °C/W. Operating junction temperature ranges from -55°C to 175°C. The part is qualified to IEC 60286-3 and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs - IXXH100N60C3 - Littelfuse, Inc.
Rosemont, IL, United States
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs
IXXH100N60C3
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IXXH100N60C3
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package

Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number IXXH100N60C3
Product Name 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs
VCES 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - MGW12N120D - 927007-MGW12N120D - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Igbt, Module, 1400V, 50A; Continuous Collector Current Fuji Electric - 76R7179 - Newark, An Avnet Company
Specs
PD 240000 milliwatts
TJ ? to 150 C (? to 302 F)
Package Type TO-3
View Details
2 suppliers