Littelfuse, Inc. Datasheets for Power Diodes
Power diodes are used mainly in high-power applications. They are built with large P-N junctions in order to pass large amounts of current and dissipate large amounts of heat.
Power Diodes: Learn more
| Product Name | Notes |
|---|---|
| Comes with a broad variaty of packages and breakdown voltages up to 1800V | |
|
Diodes in various packages made for main rectification in 1 phase bridge configurations -- FBO16-12N
|
Diodes in various packages made for main rectification in 1 phase bridge configurations. |
| The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient... | |
| The Breakover Gen1 series offers Breakover diodes in various voltage ranges with fast turn on behaviour, low temperature dependancy and low leakage currents. | |
| The Breakover Gen2 series offers Breakover diodes in various voltage rages with extra fast turn on behaviour, very low temperature dependancy and very low leakage currents. | |
| The discrete High Efficiency Diode series comes with a broad variety of packages and breakdown voltages up to 1200V. | |
| The discrete High Voltage Diode series comes with a broad variety of packages and breakdown voltages of 2200V. | |
| The discrete Semifast Diode series offers short recovery times and soft recovery behaviour for breakdown voltages from 1400V up to 1800V. | |
| The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V. | |
| The Fast Single Phase Bridges series offers various packages and breakdown voltages up to 1200V. Utilizing HiPerFRED dies enables very fast reverse recovery capabilities. | |
| The Fast Three Phase Bridges series offers various packages and breakdown voltages up to 1200V. Utilizing FRED and HiPerFRED dies enables fast and very fast reverse recovery capabilities. | |
| The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V. | |
| The HiperDynFRED series offers improved forward voltage characteristics and breakdown voltages up to 1200V. | |
| The HiperFRED Extreme Fast series offers improved reverse recovery characteristics and breakdown voltages up to 1200V. | |
| The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V. | |
| The Schottky Extreme Low Vf series offers improved forward voltage with extreme low Vf values and breakdown voltages up to 150V. | |
| The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V. | |
| The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V. | |
| The SONIC series offers improved reverse recovery characteristics with hard turn-off capability and breakdown voltages up to 1800V. | |
| The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V. |